Allen-Bradley / Rockwell Automation Datasheets for Rotary Encoders
Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 20, 8-11 bit w/Gray Code, 10 bit/0-1023 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 20, 8-11 bit w/Gray Code, 11 bit/0-2047 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 20, 8-11 bit w/Gray Code, 12 bit/0-4095 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 20, 8-11 bit w/Gray Code, 13 bit/0-8191 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 20, 8-11 bit w/Gray Code, 14 bit/0-16,383 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 20, 8-11 bit w/Gray Code, 15 bit/0-32,767 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 20, 8-11 bit w/Gray Code, 8 bit/0-255 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 20, 8-11 bit w/Gray Code, 9 bit/0-511 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Binary Coded Decimal Output, 12 bit/0-999 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Binary Coded Decimal Output, 9 or 10 bit/0-359 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Gray Code Output, 10 bit/0-1023 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Gray Code Output, 11 bit/0-2047 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Gray Code Output, 12 bit/0-4095 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Gray Code Output, 12 bit/0-999 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Gray Code Output, 13 bit/0-8191 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Gray Code Output, 14 bit/0-16,383 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Gray Code Output, 15 bit/0-32,767 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Gray Code Output, 8 bit/0-255 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Gray Code Output, 9 bit/0-511 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Gray Code Output, 9 or 10 bit/0-359 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Natural Binary Output, 10 bit/0-1023 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Natural Binary Output, 11 bit/0-2047 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Natural Binary Output, 12 bit/0-4095 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Natural Binary Output, 13 bit/0-8191 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Natural Binary Output, 14 bit/0-16,383 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Natural Binary Output, 15 bit/0-32,767 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Natural Binary Output, 8 bit/0-255 Counts Per Revolution | |
| Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Natural Binary Output, 9 bit/0-511 Counts Per Revolution |
| << Prev | Next >> |