Allen-Bradley / Rockwell Automation Datasheets for Rotary Encoders

Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 1024 Pulses Per Revolution
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 8192 Pulses Per Revolution
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 1024 Pulses Per Revolution
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 120 Pulses Per Revolution
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 2048 Pulses Per Revolution
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 2500 Pulses Per Revolution
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 4096 Pulses Per Revolution
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 1024 Pulses Per Revolution
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 4096 Pulses Per Revolution
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 8192 Pulses Per Revolution
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024 Pulses Per Revolution
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 2048 Pulses Per Revolution
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 360 Pulses Per Revolution
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 8192 Pulses Per Revolution
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 120 Pulses Per Revolution
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Anti-rotation pin, Terminal Block, 5-26V DC In, 5-26V DC DLD Out (7272), 8192 Pulses Per Revolution
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-26V...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5V...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 8-26V...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 5-26V...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 8-26V...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), Terminal Block, 5V DC...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 1024...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 2048...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 4096...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 1024...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 120...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 2048...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 360...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 4096...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 1024...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 2048...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 2500...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 8192...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 16384...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 2048...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 2500...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 360...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 8192...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 10000...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 1024...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 4096...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5V DC In, 5V DC DLD Out (3487), 8192...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, Terminal Block, 5-26V DC In, 5-26V DC DLD Out (7272), 10000 Pulses...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, Terminal Block, 5-26V DC In, 5-26V DC DLD Out (7272), 2500 Pulses...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, Terminal Block, 8-26V DC In, 5V DC DLD Out (3487), 1024 Pulses...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, Terminal Block, 8-26V DC In, 5V DC DLD Out (3487), 360 Pulses...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-15V...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-26V...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5V...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 8-26V...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 1024 Pulses Per Revolution
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Anti-rotation pin, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 5000 Pulses Per Revolution
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-15V...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-26V...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5V...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 8-26V...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 1m (3.28ft) Cable, 5-26V...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), Terminal Block, 5-15V DC...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 1024...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 1024...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 2048...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 360...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 5000...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 360...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 5000...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 2500...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, Terminal Block, 5-15V DC In, 5-15V DC DLD Out (4469), 1024 Pulses...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-26V...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5V...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 8-26V...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 1-1/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 1m (3.28ft) Cable, 5V...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 30mm, Anti-rotation pin, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 1024 Pulses Per Revolution
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 30mm, Anti-rotation pin, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 120 Pulses Per Revolution
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 30mm, Anti-rotation pin, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024 Pulses Per Revolution
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 30mm, Anti-rotation pin, 1m (3.28ft) Cable, 5-15V DC In, 5-15V DC DLD Out (4469), 16384 Pulses Per Revolution
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 30mm, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-26V DC...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 30mm, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5V DC...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 30mm, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 8-26V DC...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 30mm, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5V DC In, 5V DC DLD Out (3487), 10000 Pulses...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 30mm, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024 Pulses...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 30mm, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-15V DC...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 30mm, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-26V DC...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 30mm, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 8-26V DC...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Anti-rotation pin, 10 Pin Connector, 5-26V DC In, 5-26V DC DLD Out (7272), 1024 Pulses Per Revolution
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Anti-rotation pin, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 2048 Pulses Per Revolution
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Anti-rotation pin, Terminal Block, 5-26V DC In, 5-26V DC DLD Out (7272), 1024 Pulses Per Revolution
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5-26V...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 5V...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Tether, 1/2 in. bolt on a 7.25 in. dia. B.C. (to fit 8.5 in. NEMA C face), 10 Pin Connector, 8-26V...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 5-15V DC In, 5-15V DC DLD Out (4469), 1024...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 10 Pin Connector, 8-26V DC In, 5V DC DLD Out (3487), 1024...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 1024...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 2048...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 2500...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 4096...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Tether, 3/8 in. bolt on a 2.5-4.0 in. dia, 1m (3.28ft) Cable, 5-26V DC In, 5-26V DC DLD Out (7272), 5000...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-15V...
844D Hollow Shaft Incremental Encoders, Rear (Through-Shaft), 7/8 Inch, Tether, 3/8 in. bolt on a 5.88 in. dia. B.C. (to fit 4.5 in. NEMA C face), 10 Pin Connector, 5-26V...
Optical Absolute Encoder, NEMA Type 4, Single-Turn, Size 25, 8-12 bit with Binary Output, 1000 Counts Per Revolution
Optical Absolute Encoder, NEMA Type 4, Single-Turn, Size 25, 8-12 bit with Binary Output, 1024 Counts Per Revolution
Optical Absolute Encoder, NEMA Type 4, Single-Turn, Size 25, 8-12 bit with Binary Output, 256 Counts Per Revolution
Optical Absolute Encoder, NEMA Type 4, Single-Turn, Size 25, 8-12 bit with Binary Output, 360 Counts Per Revolution
Optical Absolute Encoder, NEMA Type 4, Single-Turn, Size 25, 8-12 bit with Binary Output, 512 Counts Per Revolution
Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Natural Binary Output, 10 bit/0-1023 Counts Per Revolution
Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Natural Binary Output, 11 bit/0-2047 Counts Per Revolution
Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Natural Binary Output, 12 bit/0-4095 Counts Per Revolution
Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Natural Binary Output, 13 bit/0-8191 Counts Per Revolution
Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Natural Binary Output, 14 bit/0-16,383 Counts Per Revolution
Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Natural Binary Output, 15 bit/0-32,767 Counts Per Revolution
Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Natural Binary Output, 8 bit/0-255 Counts Per Revolution
Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Natural Binary Output, 9 bit/0-511 Counts Per Revolution

<< Prev Next >>