NBK America LLC Datasheets for Mechanical Control Levers
Mechanical Control Levers use a mechanical lever and mechanical cables as control devices. Uses might include throttle, shift , brake and others. These are devices that allow an operator to move the lever with a mechanical linkage that moves the corresponding control in relation to the lever movement. These type of devices are often used where fly by wire electronic type controls are less desirable for various reasons.
Mechanical Control Levers: Learn more
| Product Name | Notes |
|---|---|
| A plastic clamp lever with push button. Male screw type. When the lever part is pulled up for position adjustment, the force is easily transmitted to help the operation if... | |
| A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration. A rich... | |
| Plastic clamp lever with flat washer for slotted holes. The projection on the washer seating surface prevents the washer from turning and the pointer on the top always points to... | |
| Plastic clamp lever with plain washer. Plain washers are built into the relief cut section to prevent them from falling off. This also eliminates the need to mount washers. The... | |
| Plastic clamp lever with spring washer. This eliminates the need to mount spring washers. The special shape of the plain washer holds the spring washer captive. The plain washer can... |
| << Prev | Next >> |