NBK America LLC Plastic Clamp Levers - Spring Washer Integrated Type LEM-6-20-W-BK

Description
Plastic clamp lever with spring washer. This eliminates the need to mount spring washers. The special shape of the plain washer holds the spring washer captive. The plain washer can be rotated along the thread ridges and removed. The spring washer can be replaced with a different washer component. The zinc die cast serration ring is inserted into the plastic lever main unit. It achieves sufficient fitting strength with the metal screw serrations. The lever is available in 3 color variations. They can be selected by the end symbol of the part number. End Symbol - Lever Part Color BK Matte Black SG Matte Silver OR Matte Orange
Datasheet
Description
Plastic clamp lever with spring washer. This eliminates the need to mount spring washers. The special shape of the plain washer holds the spring washer captive. The plain washer can be rotated along the thread ridges and removed. The spring washer can be replaced with a different washer component. The zinc die cast serration ring is inserted into the plastic lever main unit. It achieves sufficient fitting strength with the metal screw serrations. The lever is available in 3 color variations. They can be selected by the end symbol of the part number. End Symbol - Lever Part Color BK Matte Black SG Matte Silver OR Matte Orange
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Clamp Levers - Spring Washer Integrated Type - LEM-6-20-W-BK - NBK America LLC
King of Prussia, PA, USA
Plastic Clamp Levers - Spring Washer Integrated Type
LEM-6-20-W-BK
Plastic Clamp Levers - Spring Washer Integrated Type LEM-6-20-W-BK
Plastic clamp lever with spring washer. This eliminates the need to mount spring washers. The special shape of the plain washer holds the spring washer captive. The plain washer can be rotated along the thread ridges and removed. The spring washer can be replaced with a different washer component. The zinc die cast serration ring is inserted into the plastic lever main unit. It achieves sufficient fitting strength with the metal screw serrations. The lever is available in 3 color variations. They can be selected by the end symbol of the part number. End Symbol - Lever Part Color BK Matte Black SG Matte Silver OR Matte Orange
  • Plastic clamp lever with spring washer.
  • This eliminates the need to mount spring washers.
  • The special shape of the plain washer holds the spring washer captive.
  • The plain washer can be rotated along the thread ridges and removed. The spring washer can be replaced with a different washer component.
  • The zinc die cast serration ring is inserted into the plastic lever main unit. It achieves sufficient fitting strength with the metal screw serrations.
  • The lever is available in 3 color variations. They can be selected by the end symbol of the part number.

End Symbol - Lever Part Color
BK Matte Black
SG Matte Silver
OR Matte Orange

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Mechanical Control Levers
Product Number LEM-6-20-W-BK
Product Name Plastic Clamp Levers - Spring Washer Integrated Type
Type Lever / Control Head
Unlock Full Specs
to access all available technical data

Similar Products

Variable Release Lever -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Type Lever / Control Head
View Details
Cockpit Control GA Model Landing Gear Control -  - Sensata Technologies
Specs
Load 2.5 to 5 lbs (1.13 to 2.27 kg)
View Details
Miniature Plastic Clamp Levers - Plain Washer Integrated Type - LECM-5-12-LW20-YW - NBK America LLC
Specs
Type Lever / Control Head
Load 13.94 lbs (6.32 kg)
View Details