ODG (Origin Data Global) Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER 10V 100W | |
| DC DC CONVERTER 10V 25W | |
| DC DC CONVERTER 10V 50W | |
| DC DC CONVERTER 10V 75W | |
| DC DC CONVERTER 13.8V 100W | |
| DC DC CONVERTER 13.8V 25W | |
| DC DC CONVERTER 13.8V 50W | |
| DC DC CONVERTER 13.8V 75W | |
| DC DC CONVERTER 18.5V 100W | |
| DC DC CONVERTER 18.5V 25W | |
| DC DC CONVERTER 18.5V 50W | |
| DC DC CONVERTER 18.5V 75W | |
| DC DC CONVERTER 28V 100W | |
| DC DC CONVERTER 28V 25W | |
| DC DC CONVERTER 28V 50W | |
| DC DC CONVERTER 28V 75W | |
| DC DC CONVERTER 2V 10W | |
| DC DC CONVERTER 2V 20W | |
| DC DC CONVERTER 2V 30W | |
| DC DC CONVERTER 2V 40W | |
| DC DC CONVERTER 3.3V 17W | |
| DC DC CONVERTER 3.3V 33W | |
| DC DC CONVERTER 3.3V 50W | |
| DC DC CONVERTER 3.3V 66W | |
| DC DC CONVERTER 36V 100W | |
| DC DC CONVERTER 36V 25W | |
| DC DC CONVERTER 36V 50W | |
| DC DC CONVERTER 40V 100W | |
| DC DC CONVERTER 40V 25W | |
| DC DC CONVERTER 40V 50W | |
| DC DC CONVERTER 40V 75W | |
| DC DC CONVERTER 5.2V 100W | |
| DC DC CONVERTER 5.2V 25W | |
| DC DC CONVERTER 5.2V 50W | |
| DC DC CONVERTER 5.2V 75W | |
| DC DC CONVERTER 5.5V 100W | |
| DC DC CONVERTER 5.5V 25W | |
| DC DC CONVERTER 5.5V 50W | |
| DC DC CONVERTER 5.5V 75W | |
| DC DC CONVERTER 5.8V 100W | |
| DC DC CONVERTER 5.8V 25W | |
| DC DC CONVERTER 5.8V 50W | |
| DC DC CONVERTER 5.8V 75W | |
| DC DC CONVERTER 5V 25W | |
| DC DC CONVERTER 5V 50W | |
| DC DC CONVERTER 6.5V 25W | |
| DC DC CONVERTER 6.5V 50W | |
| DC DC CONVERTER 6.5V 75W | |
| DC DC CONVERTER 7.5V 25W | |
| DC DC CONVERTER 7.5V 50W | |
| DC DC CONVERTER 7.5V 75W |
| << Prev | Next >> |