CONVERTER MINIMOD DC/DC 10V 75W Isolated 1 21V 32V 10V - - * 75W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 100¦C *
DC DC CONVERTER 10V 75W
DC DC CONVERTER 10V 75W
| ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-J1M-IX | VI-J1M-IX | VI-J1M-IX |
| Product Name | CONVERTER MINIMOD DC/DC 10V 75W Isolated 1 21V 32V 10V - - * 75W * * | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Technology | Switching Power Supply | Isolated Module | |
| Applications | ITE (Commercial) | ITE (Commercial) | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |