Isolated Module DC DC Converter 1 Output 28V 893mA 21V - 32V Input
CONVERTER MOD DC/DC 28V 25W Isolated 1 21V 32V 28V - - * 25W * * Through Hole 9-HalfBrick BusMod 2.36"" L x 2.28"" W x 1.08"" H (59.9mm x 57.9mm x 27.4mm) Bulk -25¦C ~ 100¦C *
DC DC CONVERTER 28V 25W
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 6718-VI-J1L-CZ-B1-ND | VI-J1L-CZ-B1 | VI-J1L-CZ-B1 |
| Product Name | DC DC Converters | CONVERTER MOD DC/DC 28V 25W Isolated 1 21V 32V 28V - - * 25W * * | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) | |
| DC Output Current | 0.8930 amps | 0.8930 amps | |
| DC Input Voltage | 21.0 to 32.0 volts | 21.0 to 32.0 volts |