ODG (Origin Data Global) Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 10 20 26 27 28 29 30 31 32 33 34 35 36 37 38 40 50 54
Product Name Notes
AC HARMONIC ATTENUATOR MODULE (P
AC HARMONIC ATTENUATOR MODULE
DC DC CONVERTER 12V 25W
DC DC CONVERTER 12V 50W
DC DC CONVERTER 12V 75W
DC DC CONVERTER 13.8V 100W
DC DC CONVERTER 13.8V 50W
DC DC CONVERTER 13.8V 75W
DC DC CONVERTER 15V 25W
DC DC CONVERTER 15V 50W
DC DC CONVERTER 15V 75W
DC DC CONVERTER 24V 25W
DC DC CONVERTER 24V 50W
DC DC CONVERTER 24V 75W
DC DC CONVERTER 2V 20W
DC DC CONVERTER 2V 30W
DC DC CONVERTER 2V 40W
DC DC CONVERTER 2V 60W
DC DC CONVERTER 3.3V 33W
DC DC CONVERTER 3.3V 50W
DC DC CONVERTER 3.3V 66W
DC DC CONVERTER 3.3V 99W
DC DC CONVERTER 48V 25W
DC DC CONVERTER 48V 50W
DC DC CONVERTER 48V 75W
DC DC CONVERTER 5.2V 100W
DC DC CONVERTER 5.2V 150W
DC DC CONVERTER 5.2V 50W
DC DC CONVERTER 5.2V 75W
DC DC CONVERTER 5.5V 100W
DC DC CONVERTER 5.5V 150W
DC DC CONVERTER 5.5V 50W
DC DC CONVERTER 5.5V 75W
DC DC CONVERTER 5.8V 100W
DC DC CONVERTER 5.8V 150W
DC DC CONVERTER 5.8V 50W
DC DC CONVERTER 5.8V 75W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 25W
DC DC CONVERTER 5V 50W
DC DC CONVERTER 6.5V 100W
DC DC CONVERTER 6.5V 50W
DC DC CONVERTER 6.5V 75W
DC DC CONVERTER 7.5V 100W
DC DC CONVERTER 7.5V 50W
DC DC CONVERTER 7.5V 75W
DC DC CONVERTER 95V 25W
DC DC CONVERTER 95V 50W
DC DC CONVERTER 95V 75W
VI-J00-31 24V/5V 50W
VI-J03-09 24V/24V 55W SMD

<< Prev Next >>