CONVERTER MOD DC/DC 18.5V 50W Isolated 1 21V 32V 18.5V - - * 50W * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.86"" W x 1.04"" H (57.9mm x 47.2mm x 26.4mm) Bulk -10¦C ~ 100¦C *
DC DC CONVERTER 18.5V 50W
| ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VI-J1N-EY-F2 | VI-J1N-EY-F2 |
| Product Name | CONVERTER MOD DC/DC 18.5V 50W Isolated 1 21V 32V 18.5V - - * 50W * * | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Technology | Isolated Module | |
| Applications | ITE (Commercial) | |
| Features | OCP, SCP |