Sartorius Lab Instruments GmbH & Co. KG Stedim Biotech Compact T-type Liquid Filter Housing 7C11LEN00003

Description
Compact T-Type Filter Housings Filter Housings for Liquid Applications Introduction Sartorius Stedim Biotech compact T-type filter housings have been specially designed for liquid filtration applications in the biopharmaceutical industry. Thanks to their compact design, these pressure filtration housings are ideal for plant and system engineering. Our pressure equipment is manufactured in production facilities that have been certified for compliance with the European Pressure Equipment Directive 97/23/EC. Flexibility, excellent cleanability and ease of use are the major features of our filter housings. Sartorius Stedim Biotech filter housings are made to meet, and exceed, our customers' quality requirements and fully comply with market expectations. Features DIN 11864-3 aseptic clamp union TC safety clamp O-ring design Hygienic design by elimination of dead pockets Automatic drainage Compact design Low housing volume Electropolished surfaces Individual labeling possible Documentation Sartorius Stedim Biotech filter housings are supplied with a premium documentation package on request. This package includes a general drawing along with a parts list, a CE declaration of conformity, WAZ 3.1 material certificates, an FDA/USP declaration of compliance, test certificates on the surface roughness finish (RA/FE), various process descriptions and a user manual. Further options are available on request. Easy Installation Sartorius Stedim Biotech filter housings are supplied ready to install along with seal(s), including O-ring(s), and a clamp union. High Flexibility Moreover, Sartorius Stedim Biotech offers an extensive standard line of housings. Using our modular software program MDS, we will generate construction drawings tailored to your specific application needs within minutes. On request, our Design and Mechanical Engineering departments will create 3-D customized designs using ProEngineer. Easy Cleaning Thanks to their optimized design, our filtration housings are exceptionally easy to clean for thorough results and can be autoclaved and sterilized in-line as complete units including gaskets. Material Quality The product-contact surfaces are made of AISI 316L stainless steel and ensure optimal compatibility and corrosion resistance. The gasket materials used are FDA and USP Class VI compliant. Pressure Equipment Directive The design and manufacture of Sartorius Stedim Biotech filter housings meet the requirements of the European Pressure Equipment Directive 97/23/EC. Our production facilities fulfill the highest quality standards, and are monitored and audited regularly by both our in-house quality control system and by independent, accredited institutes.
Datasheet
Description
Compact T-Type Filter Housings Filter Housings for Liquid Applications Introduction Sartorius Stedim Biotech compact T-type filter housings have been specially designed for liquid filtration applications in the biopharmaceutical industry. Thanks to their compact design, these pressure filtration housings are ideal for plant and system engineering. Our pressure equipment is manufactured in production facilities that have been certified for compliance with the European Pressure Equipment Directive 97/23/EC. Flexibility, excellent cleanability and ease of use are the major features of our filter housings. Sartorius Stedim Biotech filter housings are made to meet, and exceed, our customers' quality requirements and fully comply with market expectations. Features DIN 11864-3 aseptic clamp union TC safety clamp O-ring design Hygienic design by elimination of dead pockets Automatic drainage Compact design Low housing volume Electropolished surfaces Individual labeling possible Documentation Sartorius Stedim Biotech filter housings are supplied with a premium documentation package on request. This package includes a general drawing along with a parts list, a CE declaration of conformity, WAZ 3.1 material certificates, an FDA/USP declaration of compliance, test certificates on the surface roughness finish (RA/FE), various process descriptions and a user manual. Further options are available on request. Easy Installation Sartorius Stedim Biotech filter housings are supplied ready to install along with seal(s), including O-ring(s), and a clamp union. High Flexibility Moreover, Sartorius Stedim Biotech offers an extensive standard line of housings. Using our modular software program MDS, we will generate construction drawings tailored to your specific application needs within minutes. On request, our Design and Mechanical Engineering departments will create 3-D customized designs using ProEngineer. Easy Cleaning Thanks to their optimized design, our filtration housings are exceptionally easy to clean for thorough results and can be autoclaved and sterilized in-line as complete units including gaskets. Material Quality The product-contact surfaces are made of AISI 316L stainless steel and ensure optimal compatibility and corrosion resistance. The gasket materials used are FDA and USP Class VI compliant. Pressure Equipment Directive The design and manufacture of Sartorius Stedim Biotech filter housings meet the requirements of the European Pressure Equipment Directive 97/23/EC. Our production facilities fulfill the highest quality standards, and are monitored and audited regularly by both our in-house quality control system and by independent, accredited institutes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Stedim Biotech Compact T-type Liquid Filter Housing
7C11LEN00003
Stedim Biotech Compact T-type Liquid Filter Housing 7C11LEN00003
Compact T-Type Filter Housings Filter Housings for Liquid Applications Introduction Sartorius Stedim Biotech compact T-type filter housings have been specially designed for liquid filtration applications in the biopharmaceutical industry. Thanks to their compact design, these pressure filtration housings are ideal for plant and system engineering. Our pressure equipment is manufactured in production facilities that have been certified for compliance with the European Pressure Equipment Directive 97/23/EC. Flexibility, excellent cleanability and ease of use are the major features of our filter housings. Sartorius Stedim Biotech filter housings are made to meet, and exceed, our customers' quality requirements and fully comply with market expectations. Features DIN 11864-3 aseptic clamp union TC safety clamp O-ring design Hygienic design by elimination of dead pockets Automatic drainage Compact design Low housing volume Electropolished surfaces Individual labeling possible Documentation Sartorius Stedim Biotech filter housings are supplied with a premium documentation package on request. This package includes a general drawing along with a parts list, a CE declaration of conformity, WAZ 3.1 material certificates, an FDA/USP declaration of compliance, test certificates on the surface roughness finish (RA/FE), various process descriptions and a user manual. Further options are available on request. Easy Installation Sartorius Stedim Biotech filter housings are supplied ready to install along with seal(s), including O-ring(s), and a clamp union. High Flexibility Moreover, Sartorius Stedim Biotech offers an extensive standard line of housings. Using our modular software program MDS, we will generate construction drawings tailored to your specific application needs within minutes. On request, our Design and Mechanical Engineering departments will create 3-D customized designs using ProEngineer. Easy Cleaning Thanks to their optimized design, our filtration housings are exceptionally easy to clean for thorough results and can be autoclaved and sterilized in-line as complete units including gaskets. Material Quality The product-contact surfaces are made of AISI 316L stainless steel and ensure optimal compatibility and corrosion resistance. The gasket materials used are FDA and USP Class VI compliant. Pressure Equipment Directive The design and manufacture of Sartorius Stedim Biotech filter housings meet the requirements of the European Pressure Equipment Directive 97/23/EC. Our production facilities fulfill the highest quality standards, and are monitored and audited regularly by both our in-house quality control system and by independent, accredited institutes.

Compact T-Type Filter Housings

Filter Housings for Liquid Applications

Introduction

Sartorius Stedim Biotech compact T-type filter housings have been specially designed for liquid filtration applications in the biopharmaceutical industry. Thanks to their compact design, these pressure filtration housings are ideal for plant and system engineering. Our pressure equipment is manufactured in production facilities that have been certified for compliance with the European Pressure Equipment Directive 97/23/EC. Flexibility, excellent cleanability and ease of use are the major features of our filter housings. Sartorius Stedim Biotech filter housings are made to meet, and exceed, our customers' quality requirements and fully comply with market expectations.

Features

  • DIN 11864-3 aseptic clamp union
  • TC safety clamp
  • O-ring design
  • Hygienic design by elimination of dead pockets
  • Automatic drainage
  • Compact design
  • Low housing volume
  • Electropolished surfaces
  • Individual labeling possible

Documentation

Sartorius Stedim Biotech filter housings are supplied with a premium documentation package on request. This package includes a general drawing along with a parts list, a CE declaration of conformity, WAZ 3.1 material certificates, an FDA/USP declaration of compliance, test certificates on the surface roughness finish (RA/FE), various process descriptions and a user manual. Further options are available on request.

Easy Installation

Sartorius Stedim Biotech filter housings are supplied ready to install along with seal(s), including O-ring(s), and a clamp union.

High Flexibility

Moreover, Sartorius Stedim Biotech offers an extensive standard line of housings. Using our modular software program MDS, we will generate construction drawings tailored to your specific application needs within minutes. On request, our Design and Mechanical Engineering departments will create 3-D customized designs using ProEngineer.

Easy Cleaning

Thanks to their optimized design, our filtration housings are exceptionally easy to clean for thorough results and can be autoclaved and sterilized in-line as complete units including gaskets.

Material Quality

The product-contact surfaces are made of AISI 316L stainless steel and ensure optimal compatibility and corrosion resistance. The gasket materials used are FDA and USP Class VI compliant.

Pressure Equipment Directive

The design and manufacture of Sartorius Stedim Biotech filter housings meet the requirements of the European Pressure Equipment Directive 97/23/EC. Our production facilities fulfill the highest quality standards, and are monitored and audited regularly by both our in-house quality control system and by independent, accredited institutes.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Housings
Product Number 7C11LEN00003
Product Name Stedim Biotech Compact T-type Liquid Filter Housing
Housing Material Steel - Stainless
Additional Features FDA; Vent Valve
Filtration Product Liquids
Application / Industry Biopharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

Closures -  - Thermon, Inc
Thermon, Inc
Specs
Housing Material Steel; Steel - Stainless
Maximum Pressure ? to 150 psi (? to 106 m H2O)
Maximum Temperature ? to 200 F (? to 93.33 C)
View Details
Lube & Hydraulic Filter Housing - 981 Series - Kaydon Filtration Corporation
Specs
Housing Material Aluminum; Steel; Steel - Stainless
Flow Rate (Liquids) 10.0 to 30.0 GPM (37.88 to 114 L/min)
Port Description 2"NPT 1"NPT
View Details
Flash Open Bag Filter Housing (FOBF) - FOBF-1402 - Harbory Filtration
Specs
Housing Material Steel - Stainless
Application / Industry Biopharmaceutical; Electronics; Food or Beverage Processing; Waste Water; Paints, Automotive, Chemicals
Maximum Pressure 145 psi (102 m H2O)
View Details
PilotUnit 4
Specs
Application / Industry Biopharmaceutical; Medical
Maximum Pressure 6 psi (4.22 m H2O)
View Details