Sartorius Lab Instruments GmbH & Co. KG Sartocon®Slice200 Holder 17525--01

Description
The Sartocon® Slice 200 stainless steel holder is optimised for the use with up to two Slice 200 crossflow cassettes (0.02 - 0.04m²). It is designed for low volume applications from 100 ml to 5 l. The Sartocon® Slice 200 system covers the whole range of pharmaceutical and biotechnological crossflow applications like concentration and diafiltration of proteins, vaccines, antibodies, oligo nucleotides, endotoxin removal etc. The system is suitable for cell harvesting and clarification processes. The family of Sartorius Stedim Biotech crossflow holders feature the latest advances in crossflow design: Vertical orientation of the filter cassette, self draining system, extremely low minimal hold-up volumes. Sartocon® Slice200 system for low volume and scaling applications The Sartocon® Slice200 cassette (filter area 200 cm²) has the same hydrodynamic flow path design and identical materials like the larger Sartocon® Slice (0.1 m²) and Sartocon® Cassettes (0.6 - 0.7 m²), This uniform design within the Sartocon® family provides the user with predictable performance for scaling studies. The Slice200 holder uses female stainless steel Luer Lock connectors. This ensures a safe and reliable connection to additional equipment. The stainless steel Luer Lock thread allows the use of even polypropylene adapters without the risc of damaging. The feed and retentate ports as well as the two filtrate ports are located on one side. This allows together with the small footprint design a compact system with low minimum working volume. The adjustable feet guarantees a firm stand of the holder on the bench. The bores of the ports are widened up to the cassettes side, to avoid air locks and to ensure a proper cleaning in place behaviour of the Slice200 system. The Slice200 holder completes the Slice200 cassette in an ideal way and gives the perfect tool for every low volume crossflow application. Scalable from small to large scale Optimised for small volume applications Stainless steel Luer Lock connectors with thread
Datasheet
Description
The Sartocon® Slice 200 stainless steel holder is optimised for the use with up to two Slice 200 crossflow cassettes (0.02 - 0.04m²). It is designed for low volume applications from 100 ml to 5 l. The Sartocon® Slice 200 system covers the whole range of pharmaceutical and biotechnological crossflow applications like concentration and diafiltration of proteins, vaccines, antibodies, oligo nucleotides, endotoxin removal etc. The system is suitable for cell harvesting and clarification processes. The family of Sartorius Stedim Biotech crossflow holders feature the latest advances in crossflow design: Vertical orientation of the filter cassette, self draining system, extremely low minimal hold-up volumes. Sartocon® Slice200 system for low volume and scaling applications The Sartocon® Slice200 cassette (filter area 200 cm²) has the same hydrodynamic flow path design and identical materials like the larger Sartocon® Slice (0.1 m²) and Sartocon® Cassettes (0.6 - 0.7 m²), This uniform design within the Sartocon® family provides the user with predictable performance for scaling studies. The Slice200 holder uses female stainless steel Luer Lock connectors. This ensures a safe and reliable connection to additional equipment. The stainless steel Luer Lock thread allows the use of even polypropylene adapters without the risc of damaging. The feed and retentate ports as well as the two filtrate ports are located on one side. This allows together with the small footprint design a compact system with low minimum working volume. The adjustable feet guarantees a firm stand of the holder on the bench. The bores of the ports are widened up to the cassettes side, to avoid air locks and to ensure a proper cleaning in place behaviour of the Slice200 system. The Slice200 holder completes the Slice200 cassette in an ideal way and gives the perfect tool for every low volume crossflow application. Scalable from small to large scale Optimised for small volume applications Stainless steel Luer Lock connectors with thread
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartocon®Slice200 Holder
17525--01
Sartocon®Slice200 Holder 17525--01
The Sartocon® Slice 200 stainless steel holder is optimised for the use with up to two Slice 200 crossflow cassettes (0.02 - 0.04m²). It is designed for low volume applications from 100 ml to 5 l. The Sartocon® Slice 200 system covers the whole range of pharmaceutical and biotechnological crossflow applications like concentration and diafiltration of proteins, vaccines, antibodies, oligo nucleotides, endotoxin removal etc. The system is suitable for cell harvesting and clarification processes. The family of Sartorius Stedim Biotech crossflow holders feature the latest advances in crossflow design: Vertical orientation of the filter cassette, self draining system, extremely low minimal hold-up volumes. Sartocon® Slice200 system for low volume and scaling applications The Sartocon® Slice200 cassette (filter area 200 cm²) has the same hydrodynamic flow path design and identical materials like the larger Sartocon® Slice (0.1 m²) and Sartocon® Cassettes (0.6 - 0.7 m²), This uniform design within the Sartocon® family provides the user with predictable performance for scaling studies. The Slice200 holder uses female stainless steel Luer Lock connectors. This ensures a safe and reliable connection to additional equipment. The stainless steel Luer Lock thread allows the use of even polypropylene adapters without the risc of damaging. The feed and retentate ports as well as the two filtrate ports are located on one side. This allows together with the small footprint design a compact system with low minimum working volume. The adjustable feet guarantees a firm stand of the holder on the bench. The bores of the ports are widened up to the cassettes side, to avoid air locks and to ensure a proper cleaning in place behaviour of the Slice200 system. The Slice200 holder completes the Slice200 cassette in an ideal way and gives the perfect tool for every low volume crossflow application. Scalable from small to large scale Optimised for small volume applications Stainless steel Luer Lock connectors with thread

The Sartocon® Slice 200 stainless steel holder is optimised for the use with up to two Slice 200 crossflow cassettes (0.02 - 0.04m²). It is designed for low volume applications from 100 ml to 5 l. The Sartocon® Slice 200 system covers the whole range of pharmaceutical and biotechnological crossflow applications like concentration and diafiltration of proteins, vaccines, antibodies, oligo nucleotides, endotoxin removal etc. The system is suitable for cell harvesting and clarification processes. The family of Sartorius Stedim Biotech crossflow holders feature the latest advances in crossflow design: Vertical orientation of the filter cassette, self draining system, extremely low minimal hold-up volumes.

Sartocon® Slice200 system for low volume and scaling applications

The Sartocon® Slice200 cassette (filter area 200 cm²) has the same hydrodynamic flow path design and identical materials like the larger Sartocon® Slice (0.1 m²) and Sartocon® Cassettes (0.6 - 0.7 m²), This uniform design within the Sartocon® family provides the user with predictable performance for scaling studies. The Slice200 holder uses female stainless steel Luer Lock connectors. This ensures a safe and reliable connection to additional equipment. The stainless steel Luer Lock thread allows the use of even polypropylene adapters without the risc of damaging. The feed and retentate ports as well as the two filtrate ports are located on one side. This allows together with the small footprint design a compact system with low minimum working volume. The adjustable feet guarantees a firm stand of the holder on the bench. The bores of the ports are widened up to the cassettes side, to avoid air locks and to ensure a proper cleaning in place behaviour of the Slice200 system. The Slice200 holder completes the Slice200 cassette in an ideal way and gives the perfect tool for every low volume crossflow application.

  • Scalable from small to large scale
  • Optimised for small volume applications
  • Stainless steel Luer Lock connectors with thread
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Housings
Product Number 17525--01
Product Name Sartocon®Slice200 Holder
Unlock Full Specs
to access all available technical data

Similar Products

Lube & Hydraulic Filter Housing - 981 Series - Kaydon Filtration Corporation
Specs
Housing Material Aluminum; Steel; Steel - Stainless
Flow Rate (Liquids) 10.0 to 30.0 GPM (37.88 to 114 L/min)
Port Description 2"NPT 1"NPT
View Details
Plastic Topliner Bag Filter Housing (PTPL) - PSDL-DF-0102-D050-P - Harbory Filtration
Specs
Application / Industry Waste Water; Desalination, Chemicals, Electronic, Agricultural irrigation, Swimming pool
Maximum Pressure 87 psi (61.24 m H2O)
Maximum Temperature 176 F (80 C)
View Details
Closures -  - Thermon, Inc
Thermon, Inc
Specs
Housing Material Steel; Steel - Stainless
Maximum Pressure ? to 150 psi (? to 106 m H2O)
Maximum Temperature ? to 200 F (? to 93.33 C)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Housing Material Steel - Stainless
Flow Full Flow
Filtration Product Chemical; Proteins, Vaccines, Viruses, Antibodies, Oligo Nucleotides, Endotoxins
View Details