Sartorius Lab Instruments GmbH & Co. KG Sartocon®Slice Stainless Steel Holder 17521---002

Description
Sartocon® Slice Stainless Steel Holder Low hold-up volume Crossflow holder for Sartocon Slice cassettes Sartocon® Slice Holder The Sartocon® Slice stainless steel holder is optimized for the use with up to five Slice Crossflow cassettes (0.1-0.5 m²). It is designed for low to medium volume applications from 1-100 L. Target use: Process development Pre-clinical trials Clinical trials Scaling studies Pilot scale and small volume production Sartocon® Slice cassettes have a surface area of 0.1 m² each and are available with Polyethersulfone and Hydrosart membrane types. The filter holder can be thermally sterilized by autoclaving or inline steaming if the pressure compensation tools are used. Typical applications for Sartocon® Slice covers the whole range of pharmaceutical and biotechnological crossflow applications like concentration and diafiltration of proteins, vaccines, viruses, antibodies, oligo nucleotides, endotoxin removal etc. The system is suitable for cell harvesting and clarification processes. The Sartocon® Slice Filter holder features the latest advances in crossflow design: Vertical orientation Self-draining system Low minimal hold-up volume Monolithic design Large retentate channels cGMP construction and operation The Sartocon® Slice cassette (filter area: 0.1 m²) has the same hydrodynamic flow path design and identical materials like the larger Sartocon® Cassette (Hydrosart 0.6 m², PESU 0.7 m²). This unique design within the Sartocon® family provides the user with predictable performance for scaling studies. The Slice holder completes the Slice cassette in an ideal way and gives the perfect tool for every low volume crossflow application. The Slice holder has sanitary tri-clamp connections. This ensures a safe and reliable connection to other equipment. The feed and retentate ports as well as the two filtrate ports are located on one side. This allows fixed piping and a compact system with low minimum working volume. The adjustable feet guarantee a firm stand of the holder on the bench. Port locations are situated to avoid air locks and to ensure proper cleaning and product recovery.
Datasheet
Description
Sartocon® Slice Stainless Steel Holder Low hold-up volume Crossflow holder for Sartocon Slice cassettes Sartocon® Slice Holder The Sartocon® Slice stainless steel holder is optimized for the use with up to five Slice Crossflow cassettes (0.1-0.5 m²). It is designed for low to medium volume applications from 1-100 L. Target use: Process development Pre-clinical trials Clinical trials Scaling studies Pilot scale and small volume production Sartocon® Slice cassettes have a surface area of 0.1 m² each and are available with Polyethersulfone and Hydrosart membrane types. The filter holder can be thermally sterilized by autoclaving or inline steaming if the pressure compensation tools are used. Typical applications for Sartocon® Slice covers the whole range of pharmaceutical and biotechnological crossflow applications like concentration and diafiltration of proteins, vaccines, viruses, antibodies, oligo nucleotides, endotoxin removal etc. The system is suitable for cell harvesting and clarification processes. The Sartocon® Slice Filter holder features the latest advances in crossflow design: Vertical orientation Self-draining system Low minimal hold-up volume Monolithic design Large retentate channels cGMP construction and operation The Sartocon® Slice cassette (filter area: 0.1 m²) has the same hydrodynamic flow path design and identical materials like the larger Sartocon® Cassette (Hydrosart 0.6 m², PESU 0.7 m²). This unique design within the Sartocon® family provides the user with predictable performance for scaling studies. The Slice holder completes the Slice cassette in an ideal way and gives the perfect tool for every low volume crossflow application. The Slice holder has sanitary tri-clamp connections. This ensures a safe and reliable connection to other equipment. The feed and retentate ports as well as the two filtrate ports are located on one side. This allows fixed piping and a compact system with low minimum working volume. The adjustable feet guarantee a firm stand of the holder on the bench. Port locations are situated to avoid air locks and to ensure proper cleaning and product recovery.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartocon®Slice Stainless Steel Holder
17521---002
Sartocon®Slice Stainless Steel Holder 17521---002
Sartocon® Slice Stainless Steel Holder Low hold-up volume Crossflow holder for Sartocon Slice cassettes Sartocon® Slice Holder The Sartocon® Slice stainless steel holder is optimized for the use with up to five Slice Crossflow cassettes (0.1-0.5 m²). It is designed for low to medium volume applications from 1-100 L. Target use: Process development Pre-clinical trials Clinical trials Scaling studies Pilot scale and small volume production Sartocon® Slice cassettes have a surface area of 0.1 m² each and are available with Polyethersulfone and Hydrosart membrane types. The filter holder can be thermally sterilized by autoclaving or inline steaming if the pressure compensation tools are used. Typical applications for Sartocon® Slice covers the whole range of pharmaceutical and biotechnological crossflow applications like concentration and diafiltration of proteins, vaccines, viruses, antibodies, oligo nucleotides, endotoxin removal etc. The system is suitable for cell harvesting and clarification processes. The Sartocon® Slice Filter holder features the latest advances in crossflow design: Vertical orientation Self-draining system Low minimal hold-up volume Monolithic design Large retentate channels cGMP construction and operation The Sartocon® Slice cassette (filter area: 0.1 m²) has the same hydrodynamic flow path design and identical materials like the larger Sartocon® Cassette (Hydrosart 0.6 m², PESU 0.7 m²). This unique design within the Sartocon® family provides the user with predictable performance for scaling studies. The Slice holder completes the Slice cassette in an ideal way and gives the perfect tool for every low volume crossflow application. The Slice holder has sanitary tri-clamp connections. This ensures a safe and reliable connection to other equipment. The feed and retentate ports as well as the two filtrate ports are located on one side. This allows fixed piping and a compact system with low minimum working volume. The adjustable feet guarantee a firm stand of the holder on the bench. Port locations are situated to avoid air locks and to ensure proper cleaning and product recovery.

Sartocon® Slice Stainless Steel Holder

Low hold-up volume Crossflow holder for Sartocon Slice cassettes

Sartocon® Slice Holder

The Sartocon® Slice stainless steel holder is optimized for the use with up to five Slice Crossflow cassettes (0.1-0.5 m²). It is designed for low to medium volume applications from 1-100 L.

Target use:

  • Process development
  • Pre-clinical trials
  • Clinical trials
  • Scaling studies
  • Pilot scale and small volume production

Sartocon® Slice cassettes have a surface area of 0.1 m² each and are available with Polyethersulfone and Hydrosart membrane types.

The filter holder can be thermally sterilized by autoclaving or inline steaming if the pressure compensation tools are used. Typical applications for Sartocon® Slice covers the whole range of pharmaceutical and biotechnological crossflow applications like concentration and diafiltration of proteins, vaccines, viruses, antibodies, oligo nucleotides, endotoxin removal etc. The system is suitable for cell harvesting and clarification processes.

The Sartocon® Slice Filter holder features the latest advances in crossflow design:

  • Vertical orientation
  • Self-draining system
  • Low minimal hold-up volume
  • Monolithic design
  • Large retentate channels
  • cGMP construction and operation

The Sartocon® Slice cassette (filter area: 0.1 m²) has the same hydrodynamic flow path design and identical materials like the larger Sartocon® Cassette (Hydrosart 0.6 m², PESU 0.7 m²). This unique design within the Sartocon® family provides the user with predictable performance for scaling studies. The Slice holder completes the Slice cassette in an ideal way and gives the perfect tool for every low volume crossflow application. The Slice holder has sanitary tri-clamp connections. This ensures a safe and reliable connection to other equipment. The feed and retentate ports as well as the two filtrate ports are located on one side. This allows fixed piping and a compact system with low minimum working volume. The adjustable feet guarantee a firm stand of the holder on the bench.

Port locations are situated to avoid air locks and to ensure proper cleaning and product recovery.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Housings
Product Number 17521---002
Product Name Sartocon®Slice Stainless Steel Holder
Filtration Product Concentration and Diafiltration of Proteins, Vaccines, Antibodies, Oligo Nucleotides, Endotoxin Removal, and Cell Harvesting
Unlock Full Specs
to access all available technical data

Similar Products

Flash Open Bag Filter Housing (FOBF) - FOBF-0402 - Harbory Filtration
Specs
Housing Material Steel - Stainless
Application / Industry Biopharmaceutical; Electronics; Food or Beverage Processing; Waste Water; Paints, Automotive, Chemicals
Maximum Pressure 145 psi (102 m H2O)
View Details
Lube & Hydraulic Filter Housing - 981 Series - Kaydon Filtration Corporation
Specs
Housing Material Aluminum; Steel; Steel - Stainless
Flow Rate (Liquids) 10.0 to 30.0 GPM (37.88 to 114 L/min)
Port Description 2"NPT 1"NPT
View Details
Closures -  - Thermon, Inc
Thermon, Inc
Specs
Housing Material Steel; Steel - Stainless
Maximum Pressure ? to 150 psi (? to 106 m H2O)
Maximum Temperature ? to 200 F (? to 93.33 C)
View Details
Jumbo Cartridge Housing - SJCH - Shelco Filters - Division of Tinny Corp.
Shelco Filters - Division of Tinny Corp.
Specs
Housing Material Steel - Stainless
Filtration Product Chemical; Coolant; InksDies; Water; Oil
Application / Industry Electronics; Food or Beverage Processing; Hydrocarbon; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
View Details