Sartorius Lab Instruments GmbH & Co. KG Sartocon®Slice Stainless Steel Holder 17521---105

Description
Sartocon® Slice Holder is available for a maximum of three or five Sartocon® Slice cassettes (0.1 - 0.3/0.5m²) and closes the gap between the small scale Sartocon® Slice 200 holding device (0.02 - 0.04m²) and the Sartocon® 2 Plus production scale holder (0.06 - 7m²). The Sartocon® slice system covers applications of up to 50 l initial volume. This together with a minimum working volume of approx. 300 ml makes it a universal tool for all crossflow applications in process development and small scale production. The upper tie rod can be removed for cassette installation. Changing of cassettes is easy because no gaskets have to be placed between the cassettes and the clamping plates. The crossflow system is completely self draining due to the vertical orientation of the cassettes in the holding device. Thermal sterilisation in an autoclave or inline steaming even with cassettes installed is possible. For this purpose the installation of a pressure compensation tool is necessary. The hydrodynamic flow path of the Sartocon® slice cassettes and the materials used for Sartocon® Slice 200 and Sartocon production cassettes are identical. This uniform design within the Sartocon® family provides the user with predictable performance for up-scale und down-scale studies. The SartoJet is a powerful 4-piston diaphragm pump for all biopharmaceutical down stream applications from the laboratory right up to small scale production. Optimal for shear sensitive products. Sartocon® Slice microfiltration or ultrafiltration sets supply up to five Slice Cassettes with 0.1m2 filter area each. All pressurized parts of the system are hard piped and can be connected directly to the SartoJet pump head. Also available: Microfiltration Set for Sartocon® 2 Plus Microfiltration set with Sartocon® 2 Plus cassette holding device for installation of up to 10 Sartocon® cassettes. Consisting of Sartocon® 2 Plus filter holder, Pressure gauge and sensor, Diaphragm valve, Manifold for permeate outlet and Torque wrench.
Datasheet
Description
Sartocon® Slice Holder is available for a maximum of three or five Sartocon® Slice cassettes (0.1 - 0.3/0.5m²) and closes the gap between the small scale Sartocon® Slice 200 holding device (0.02 - 0.04m²) and the Sartocon® 2 Plus production scale holder (0.06 - 7m²). The Sartocon® slice system covers applications of up to 50 l initial volume. This together with a minimum working volume of approx. 300 ml makes it a universal tool for all crossflow applications in process development and small scale production. The upper tie rod can be removed for cassette installation. Changing of cassettes is easy because no gaskets have to be placed between the cassettes and the clamping plates. The crossflow system is completely self draining due to the vertical orientation of the cassettes in the holding device. Thermal sterilisation in an autoclave or inline steaming even with cassettes installed is possible. For this purpose the installation of a pressure compensation tool is necessary. The hydrodynamic flow path of the Sartocon® slice cassettes and the materials used for Sartocon® Slice 200 and Sartocon production cassettes are identical. This uniform design within the Sartocon® family provides the user with predictable performance for up-scale und down-scale studies. The SartoJet is a powerful 4-piston diaphragm pump for all biopharmaceutical down stream applications from the laboratory right up to small scale production. Optimal for shear sensitive products. Sartocon® Slice microfiltration or ultrafiltration sets supply up to five Slice Cassettes with 0.1m2 filter area each. All pressurized parts of the system are hard piped and can be connected directly to the SartoJet pump head. Also available: Microfiltration Set for Sartocon® 2 Plus Microfiltration set with Sartocon® 2 Plus cassette holding device for installation of up to 10 Sartocon® cassettes. Consisting of Sartocon® 2 Plus filter holder, Pressure gauge and sensor, Diaphragm valve, Manifold for permeate outlet and Torque wrench.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartocon®Slice Stainless Steel Holder
17521---105
Sartocon®Slice Stainless Steel Holder 17521---105
Sartocon® Slice Holder is available for a maximum of three or five Sartocon® Slice cassettes (0.1 - 0.3/0.5m²) and closes the gap between the small scale Sartocon® Slice 200 holding device (0.02 - 0.04m²) and the Sartocon® 2 Plus production scale holder (0.06 - 7m²). The Sartocon® slice system covers applications of up to 50 l initial volume. This together with a minimum working volume of approx. 300 ml makes it a universal tool for all crossflow applications in process development and small scale production. The upper tie rod can be removed for cassette installation. Changing of cassettes is easy because no gaskets have to be placed between the cassettes and the clamping plates. The crossflow system is completely self draining due to the vertical orientation of the cassettes in the holding device. Thermal sterilisation in an autoclave or inline steaming even with cassettes installed is possible. For this purpose the installation of a pressure compensation tool is necessary. The hydrodynamic flow path of the Sartocon® slice cassettes and the materials used for Sartocon® Slice 200 and Sartocon production cassettes are identical. This uniform design within the Sartocon® family provides the user with predictable performance for up-scale und down-scale studies. The SartoJet is a powerful 4-piston diaphragm pump for all biopharmaceutical down stream applications from the laboratory right up to small scale production. Optimal for shear sensitive products. Sartocon® Slice microfiltration or ultrafiltration sets supply up to five Slice Cassettes with 0.1m2 filter area each. All pressurized parts of the system are hard piped and can be connected directly to the SartoJet pump head. Also available: Microfiltration Set for Sartocon® 2 Plus Microfiltration set with Sartocon® 2 Plus cassette holding device for installation of up to 10 Sartocon® cassettes. Consisting of Sartocon® 2 Plus filter holder, Pressure gauge and sensor, Diaphragm valve, Manifold for permeate outlet and Torque wrench.

Sartocon® Slice Holder is available for a maximum of three or five Sartocon® Slice cassettes (0.1 - 0.3/0.5m²) and closes the gap between the small scale Sartocon® Slice 200 holding device (0.02 - 0.04m²) and the Sartocon® 2 Plus production scale holder (0.06 - 7m²). The Sartocon® slice system covers applications of up to 50 l initial volume. This together with a minimum working volume of approx. 300 ml makes it a universal tool for all crossflow applications in process development and small scale production. The upper tie rod can be removed for cassette installation. Changing of cassettes is easy because no gaskets have to be placed between the cassettes and the clamping plates. The crossflow system is completely self draining due to the vertical orientation of the cassettes in the holding device. Thermal sterilisation in an autoclave or inline steaming even with cassettes installed is possible. For this purpose the installation of a pressure compensation tool is necessary. The hydrodynamic flow path of the Sartocon® slice cassettes and the materials used for Sartocon® Slice 200 and Sartocon production cassettes are identical. This uniform design within the Sartocon® family provides the user with predictable performance for up-scale und down-scale studies.

The SartoJet is a powerful 4-piston diaphragm pump for all biopharmaceutical down stream applications from the laboratory right up to small scale production. Optimal for shear sensitive products. Sartocon® Slice microfiltration or ultrafiltration sets supply up to five Slice Cassettes with 0.1m2 filter area each. All pressurized parts of the system are hard piped and can be connected directly to the SartoJet pump head.

Also available: Microfiltration Set for Sartocon® 2 Plus

Microfiltration set with Sartocon® 2 Plus cassette holding device for installation of up to 10 Sartocon® cassettes. Consisting of Sartocon® 2 Plus filter holder, Pressure gauge and sensor, Diaphragm valve, Manifold for permeate outlet and Torque wrench.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Housings
Product Number 17521---105
Product Name Sartocon®Slice Stainless Steel Holder
Filtration Product Concentration and Diafiltration of Proteins, Vaccines, Antibodies, Oligo Nucleotides, Endotoxin Removal, and Cell Harvesting
Unlock Full Specs
to access all available technical data

Similar Products

Side Entry Bag Filter Housing (ESDL) - ESDL-0103 - Harbory Filtration
Specs
Housing Material Steel - Stainless
Application / Industry Food or Beverage Processing; Waste Water; Coating/Paints, Chemicals, Metal Cleaning
Maximum Pressure 145 psi (102 m H2O)
View Details
Lube & Hydraulic Filter Housing - 981 Series - Kaydon Filtration Corporation
Specs
Housing Material Aluminum; Steel; Steel - Stainless
Flow Rate (Liquids) 10.0 to 30.0 GPM (37.88 to 114 L/min)
Port Description 2"NPT 1"NPT
View Details
Filter Housing - Model DPH 100 - Delta Pure Filtration
Delta Pure Filtration
Specs
Housing Material Plastic
Filtration Product Chemical; Water
Maximum Temperature 125 F (51.67 C)
View Details
MicroVantage™ High Purity & Sanitary Housing - Sanitary SFH Series - Shelco Filters - Division of Tinny Corp.
Specs
Housing Material Steel - Stainless
Filtration Product Chemical; Water; Ultrapure Water, Pharmaceuticals, DI Water, Fine Chemicals, Wine/Beer, Vent
Application / Industry Electronics; Food or Beverage Processing; Medical
View Details