SCHURTER Inc Plug, solder terminal, insulated, 7.5 mm, 4-pole, straight, UK-Connector 4804.1401

Description
Description Solder: for cable mounting:, Data and Signal transfer Data and Signal Connectors 4-pole, insulated, straight Characteristics Does not comply with the JAP or BPO standard
Request a Quote
Description
Description Solder: for cable mounting:, Data and Signal transfer Data and Signal Connectors 4-pole, insulated, straight Characteristics Does not comply with the JAP or BPO standard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4804.1401 is a 4-pole, insulated, straight data and signal plug with solder terminals, designed for cable mounting in industrial environments. It has a diameter of 7.5 mm and operates at up to 2 A DC or AC at 12 V. The housing is grey and rated for temperatures from -20 °C to 70 °C. It meets RoHS 2011/65/EU and Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. The plug offers an insulation resistance greater than 10,000 MΩ at 500 VDC and a dielectric strength of 1000 VDC, with a rated lifetime of 50,000 insertion cycles. It is packaged in units of 100 pieces.

Datasheet Summary
Powered by GS/AI

The 4804.1401 is a 4-pole, insulated, straight data and signal plug with solder terminals, designed for cable mounting in industrial environments. It has a diameter of 7.5 mm and operates at up to 2 A DC or AC at 12 V. The housing is grey and rated for temperatures from -20 °C to 70 °C. It meets RoHS 2011/65/EU and Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. The plug offers an insulation resistance greater than 10,000 MΩ at 500 VDC and a dielectric strength of 1000 VDC, with a rated lifetime of 50,000 insertion cycles. It is packaged in units of 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
Plug, solder terminal, insulated, 7.5 mm, 4-pole, straight, UK-Connector - 4804.1401 - SCHURTER Inc
Santa Rosa, CA, United States
Plug, solder terminal, insulated, 7.5 mm, 4-pole, straight, UK-Connector
4804.1401
Plug, solder terminal, insulated, 7.5 mm, 4-pole, straight, UK-Connector 4804.1401
Description Solder: for cable mounting:, Data and Signal transfer Data and Signal Connectors 4-pole, insulated, straight Characteristics Does not comply with the JAP or BPO standard

Description

  • Solder: for cable mounting:,
  • Data and Signal transfer
  • Data and Signal Connectors 4-pole, insulated, straight

Characteristics

  • Does not comply with the JAP or BPO standard
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 4804.1401
Product Name Plug, solder terminal, insulated, 7.5 mm, 4-pole, straight, UK-Connector
Device Type Plug
Mounting Style Cable
Termination Types Solder Cup
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6899-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole and Voltage Selector - KEC - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
View Details
AC Power Entry Modules - 4301.6001 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-120-305-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.250" (6.3mm)
View Details