Cable Depot Inc. ADP5131

Description
DVID Single Link Extender Product Features A set of extending adapters for the DVI Interface to facilitate the transfer of high definition digital data over high quality DVI-D cables. The ADP5131 for Single Link DVI-D can be used in combination of existing cables to achieve cable extensions beyond 30 meters. Click Here to see DVI cables that will work with this item. Product Specification: Connector: Input---DVI-D Output---DVI-D Power---DC Jack Power Consumption: 5V 0.5A Resolution: Supports Resolutions to UXGA (1600x 1200) Video Bandwidth: Up To 165 MHz Pixel Rates Physical: Aluminum Dimension: 69.4*43.8*16.9mm Environment: Operating Temperature: 0°C to 50°C Storage Temperature: -40°C to 105°C HDCP Encryption Compatible Package: Single link DVI extender AC power Quick guide
Description
DVID Single Link Extender Product Features A set of extending adapters for the DVI Interface to facilitate the transfer of high definition digital data over high quality DVI-D cables. The ADP5131 for Single Link DVI-D can be used in combination of existing cables to achieve cable extensions beyond 30 meters. Click Here to see DVI cables that will work with this item. Product Specification: Connector: Input---DVI-D Output---DVI-D Power---DC Jack Power Consumption: 5V 0.5A Resolution: Supports Resolutions to UXGA (1600x 1200) Video Bandwidth: Up To 165 MHz Pixel Rates Physical: Aluminum Dimension: 69.4*43.8*16.9mm Environment: Operating Temperature: 0°C to 50°C Storage Temperature: -40°C to 105°C HDCP Encryption Compatible Package: Single link DVI extender AC power Quick guide

Suppliers

Company
Product
Description
Supplier Links
DVID Single Link Extender Product Features A set of extending adapters for the DVI Interface to facilitate the transfer of high definition digital data over high quality DVI-D cables. The ADP5131 for Single Link DVI-D can be used in combination of existing cables to achieve cable extensions beyond 30 meters. Click Here to see DVI cables that will work with this item. Product Specification: Connector: Input---DVI-D Output---DVI-D Power---DC Jack Power Consumption: 5V 0.5A Resolution: Supports Resolutions to UXGA (1600x 1200) Video Bandwidth: Up To 165 MHz Pixel Rates Physical: Aluminum Dimension: 69.4*43.8*16.9mm Environment: Operating Temperature: 0°C to 50°C Storage Temperature: -40°C to 105°C HDCP Encryption Compatible Package: Single link DVI extender AC power Quick guide

DVID Single Link Extender

Product Features
A set of extending adapters for the DVI Interface to facilitate the transfer of high definition digital data over high quality DVI-D cables. The ADP5131 for Single Link DVI-D can be used in combination of existing cables to achieve cable extensions beyond 30 meters.
Click Here to see DVI cables that will work with this item.
Product Specification:
Connector:

  • Input---DVI-D
  • Output---DVI-D
  • Power---DC Jack

Power Consumption: 5V 0.5A
Resolution: Supports Resolutions to UXGA (1600x 1200)
Video Bandwidth: Up To 165 MHz Pixel Rates
Physical: Aluminum
Dimension: 69.4*43.8*16.9mm
Environment:

  • Operating Temperature: 0°C to 50°C
  • Storage Temperature: -40°C to 105°C
  • HDCP Encryption Compatible

Package:

  • Single link DVI extender
  • AC power
  • Quick guide
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category DVI Cables
Product Number ADP5131
Unlock Full Specs
to access all available technical data

Similar Products

DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 3FT Length - 1321001-03 - Qualtek Electronics Corp.
Specs
Connector Type DVI-A; DVI-A (12+5)
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers
HDMI Cables - 1930233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Micro hdmi
Gender Male-Male
Cable Length 6.56 ft (20 dm)
View Details
Digital Video Interface Cable - DVI1226 - PIC Wire & Cable
Specs
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details