Cable Depot Inc. ADP5132

Description
DVID Dual Link Extender Product Features A set of extending adapters for the DVI Interface to facilitate the transfer of high definition digital data over high quality DVI-D cables. The ADP5132 for Dual Link DVI-D can be used in combination of existing cables to achieve cable extensions beyond 30 meters. Click Here to see DVI cables that will work with this item. Product Specification: Connector: Input---DVI-D Output---DVI-D Power---DC Jack Power Consumption: 5V 0.5A Resolution: Supports Resolutions to UXGA (1600x 1200) Video Bandwidth: Up To 165 MHz Pixel Rates Physical: Aluminum Dimension: 69.4*43.8*16.9mm Environment: Operating Temperature: 0°C to 50°C Storage Temperature: -40°C to 105°C HDCP Encryption Compatible Package: Dual link DVI extender AC power Quick guide
Description
DVID Dual Link Extender Product Features A set of extending adapters for the DVI Interface to facilitate the transfer of high definition digital data over high quality DVI-D cables. The ADP5132 for Dual Link DVI-D can be used in combination of existing cables to achieve cable extensions beyond 30 meters. Click Here to see DVI cables that will work with this item. Product Specification: Connector: Input---DVI-D Output---DVI-D Power---DC Jack Power Consumption: 5V 0.5A Resolution: Supports Resolutions to UXGA (1600x 1200) Video Bandwidth: Up To 165 MHz Pixel Rates Physical: Aluminum Dimension: 69.4*43.8*16.9mm Environment: Operating Temperature: 0°C to 50°C Storage Temperature: -40°C to 105°C HDCP Encryption Compatible Package: Dual link DVI extender AC power Quick guide

Suppliers

Company
Product
Description
Supplier Links
DVID Dual Link Extender Product Features A set of extending adapters for the DVI Interface to facilitate the transfer of high definition digital data over high quality DVI-D cables. The ADP5132 for Dual Link DVI-D can be used in combination of existing cables to achieve cable extensions beyond 30 meters. Click Here to see DVI cables that will work with this item. Product Specification: Connector: Input---DVI-D Output---DVI-D Power---DC Jack Power Consumption: 5V 0.5A Resolution: Supports Resolutions to UXGA (1600x 1200) Video Bandwidth: Up To 165 MHz Pixel Rates Physical: Aluminum Dimension: 69.4*43.8*16.9mm Environment: Operating Temperature: 0°C to 50°C Storage Temperature: -40°C to 105°C HDCP Encryption Compatible Package: Dual link DVI extender AC power Quick guide

DVID Dual Link Extender

Product Features
A set of extending adapters for the DVI Interface to facilitate the transfer of high definition digital data over high quality DVI-D cables. The ADP5132 for Dual Link DVI-D can be used in combination of existing cables to achieve cable extensions beyond 30 meters.
Click Here to see DVI cables that will work with this item.
Product Specification:
Connector:

  • Input---DVI-D
  • Output---DVI-D
  • Power---DC Jack

Power Consumption: 5V 0.5A
Resolution: Supports Resolutions to UXGA (1600x 1200)
Video Bandwidth: Up To 165 MHz Pixel Rates
Physical: Aluminum
Dimension: 69.4*43.8*16.9mm
Environment:

  • Operating Temperature: 0°C to 50°C
  • Storage Temperature: -40°C to 105°C
  • HDCP Encryption Compatible

Package:

  • Dual link DVI extender
  • AC power
  • Quick guide
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category DVI Cables
Product Number ADP5132
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 325247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 0.0 ft (0.0 dm)
Standards / Certifications RoHS
View Details
Digital Video Interface Cable - DVI1226 - PIC Wire & Cable
Specs
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Cable Type Mini Display port
View Details