Advanced Technology Products Datasheets for Pneumatic Fittings

Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems.
Pneumatic Fittings: Learn more

Product Name Notes
Push-to-Connect Fittings
(Manifold, Aluminum, 5 Port, 1/4″ Female NPT, 1/2″ Female NPT Inlet)
(Manifold, Round, 3 Port, 1/4″ Female NPT)
20PP Series couplings offer 1/8″ flow, are produced from medical grade, gamma sterilizable polypropylene, and offer greater chemical resistance. These couplings are now available in Legacy Almond and Modern Cool...
50PP Series couplings offer 1/4″ flow and are produced from medical grade gamma sterilizable polypropylene. The 50PP Series polypropylene couplings offer greater chemical resistance and they are available in both...
ATP’s Premium Series Quick Disconnects are precision machined, chrome-plated steel. Chrome-Plating Resists Corrosion, Easily Cleaned of Paint or Grease Steel Construction Maintains Integrity, not Easily Damaged like Brass Precision Machining...
ATP’s Safety-Twist™ Locking Universal Safety Coupling features a secure method of connection. The Safety-Twist™ automatically connects by simply inserting a plug into the coupling. Once connected, a sleeve rotates and...
Constructed of Stainless Steel for the ultimate in corrosion resistance and durability, these quick disconnects are the premium option for a long service life in the toughest environments. When corrosion,...
Coupler, Safety-Slide, Full Flow, 1/2″ Body SizeThe Safety-Slide™ features a compact, lightweight design that reduces user fatigue when compared to a traditional coupler design. The Safety Slide™ eliminates the valve...
Coupler, Safety-Slide, Full Flow, 1/4″ Body SizeThe Safety-Slide™ features a compact, lightweight design that reduces user fatigue when compared to a traditional coupler design. The Safety Slide™ eliminates the valve...
Coupler, Safety-Slide, Full Flow, 3/8″ Body SizeThe Safety-Slide™ features a compact, lightweight design that reduces user fatigue when compared to a traditional coupler design. The Safety Slide™ eliminates the valve...
LinkTech’s patented breakaway connectors improve safety by allowing users to make a fast and leakfree disconnect with a simple pull of the coupling. the 50BAC Series couplings utilize a new...
Medical grade, gamma sterilizable polypropylene couplings with chemical resistant Peroxide-cured EPDM O-rings. They are available in 36 standard configurations. 40PP Series couplings offer 1/4” flow and are produced from medical...
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 1. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are...
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery...
Our Push-To-Connect Fitting is a One Touch fitting available in quantities of 5 or 10.
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 1. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are...
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are...
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery...
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5 or 10.
Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are...
Our Push-To-Connect Fitting is a One Touch fitting. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online.
Our Push-To-Connect Fitting.
Our Push-To-Connect Fitting
Produced in a durable glass filled polypropylene. Maximum full flow design. Available in 3 different standard configurations. Tube Size Length Width Height 1/2” H.B. 1.95” 1.00” 1.00”
Produced in a durable glass filled polypropylene. Maximum full flow design. Available in 3 different standard configurations. Tube Size Length Width Height 3/4” H.B. 2.93” 1.37” 1.45”
Produced in food grade chrome plated brass, these 1/8″ flow size couplings are more durable and withstand higher pressures. They are available with internal shut-off valves or straight through. All...
Produced in food grade chrome plated brass, this ¼” flow size series is extremely durable and withstands higher pressure. Available in 70 different standard configurations. Produced in food grade chrome...
Push-To-Connect Fitting
Qty 10 42AB Series Dual Tube couplings offer 3/32″ flow capacity and are manufactured from medical grade thermoplastic ABS material. The dual free flow path technology allows two separate fluid...
Technifit Male Straight
The Innovative Design of the Free-Elbow™ provides increased airflow to competing units. When installed onto a tool, two Swivels along with a rotating joint provide unrestricted range of motion for...
The Safety-Slide™ features a compact, lightweight design that reduces user fatigue when compared to a traditional coupler design. The Safety Slide™ eliminates the valve and spring often seen in traditional...
These 1/16″ couplings are produced in a durable natural Acetal (POM) thermal plastic. They are resistant to most mild chemicals and are manufactured to be trouble free for many years...
These 1/4” fl ow size couplings are produced in a durable natural Acetal (POM) thermoplastic. They feature a more cost efficient plastic thumb-latch design. They are available in both valved...
These 1/8″ flow size couplings are produced in a durable natural Acetal (POM) thermoplastic. They are resistant to most mild chemicals and are manufactured to be trouble free for many...
These general purpose 1/4″ flow size couplings are produced in a durable natural Acetal (POM) thermoplastic. They feature a thumb-latch release which provides a simple on hand operation. They are...
These New 60PP Series couplings bring the highest available 3/8″ flow with both valved and non-valved configurations. They are manufactured from medical grade, gamma sterilizable polypropylene. The cost efficient high...
These New 60PS Series couplings bring the highest available 3/8″ flow with both valved and non-valved configurations. They are manufactured from high performance thermoplastic Udel Polysulfone. The cost efficient high...
This unique fitting design was developed primarily for air tools in assembly line applications. Operators of these tools run an increased risk of cumulative trauma disorders (CTD’s) due to repetitive...
Zinc-Plated Couplings are a great economical option for any job site or industrial setting. These quick disconnects are machined from steel, providing a hard surface that is not easily damaged...