Advanced Technology Products Series In Line Plug 65GP-PF2-08 – 65GP

Description
Produced in a durable glass filled polypropylene. Maximum full flow design. Available in 3 different standard configurations. Tube Size Length Width Height 1/2” H.B. 1.95” 1.00” 1.00”
Description
Produced in a durable glass filled polypropylene. Maximum full flow design. Available in 3 different standard configurations. Tube Size Length Width Height 1/2” H.B. 1.95” 1.00” 1.00”

Suppliers

Company
Product
Description
Supplier Links
Series In Line Plug - 65GP-PF2-08 – 65GP - Advanced Technology Products
Milford Center, OH, USA
Series In Line Plug
65GP-PF2-08 – 65GP
Series In Line Plug 65GP-PF2-08 – 65GP
Produced in a durable glass filled polypropylene. Maximum full flow design. Available in 3 different standard configurations. Tube Size Length Width Height 1/2” H.B. 1.95” 1.00” 1.00”

Produced in a durable glass filled polypropylene. Maximum full flow design. Available in 3 different standard configurations.
Tube Size Length Width Height
1/2” H.B. 1.95” 1.00” 1.00”

Supplier's Site

Technical Specifications

  Advanced Technology Products
Product Category Pneumatic Fittings
Product Number 65GP-PF2-08 – 65GP
Product Name Series In Line Plug
Fitting Type Hose Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-in fitting - CRQS-1/8-8-I - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature 5 to 248 F (-15 to 120 C)
View Details
Compressed Air Fitting Reducer - 9897 - EXAIR
Specs
Material Brass/Bronze
English Size 0.375 to 0.500 inch (9.52 to 12.7 mm)
View Details
Rotary Couplers - 61998 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting
English Size 0.500 inch (12.7 mm)
Temperature 250 F (121 C)
View Details
Minimatic® Slip-On Fitting - S40-4 - Clippard
Specs
Fitting Type Hose Fitting; Elbow Fitting; Swivel Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details