Advanced Technology Products Polysulfone Valved Plugs 60PS

Description
These New 60PS Series couplings bring the highest available 3/8′ flow with both valved and non-valved configurations. They are manufactured from high performance thermoplastic Udel Polysulfone. The cost efficient high flow couplings offer a larger, more robust thumb-latch and greater chemical resistance. The New and Improved Panel Mount couplings offer a stronger, more reliable design for thicker wall panels and other various applications. All 60PS couplings interconnect with all other 60 Series couplings as well as other similar industry thumb-latch type couplings. Thread Size Length Width Height 1/2” NPT 2.92” 1.14” 1.00”
Description
These New 60PS Series couplings bring the highest available 3/8′ flow with both valved and non-valved configurations. They are manufactured from high performance thermoplastic Udel Polysulfone. The cost efficient high flow couplings offer a larger, more robust thumb-latch and greater chemical resistance. The New and Improved Panel Mount couplings offer a stronger, more reliable design for thicker wall panels and other various applications. All 60PS couplings interconnect with all other 60 Series couplings as well as other similar industry thumb-latch type couplings. Thread Size Length Width Height 1/2” NPT 2.92” 1.14” 1.00”

Suppliers

Company
Product
Description
Supplier Links
Milford Center, OH, USA
Polysulfone Valved Plugs
60PS
Polysulfone Valved Plugs 60PS
These New 60PS Series couplings bring the highest available 3/8′ flow with both valved and non-valved configurations. They are manufactured from high performance thermoplastic Udel Polysulfone. The cost efficient high flow couplings offer a larger, more robust thumb-latch and greater chemical resistance. The New and Improved Panel Mount couplings offer a stronger, more reliable design for thicker wall panels and other various applications. All 60PS couplings interconnect with all other 60 Series couplings as well as other similar industry thumb-latch type couplings. Thread Size Length Width Height 1/2” NPT 2.92” 1.14” 1.00”

These New 60PS Series couplings bring the highest available 3/8″ flow with both valved and non-valved configurations. They are manufactured from high performance thermoplastic Udel Polysulfone. The cost efficient high flow couplings offer a larger, more robust thumb-latch and greater chemical resistance. The New and Improved Panel Mount couplings offer a stronger, more reliable design for thicker wall panels and other various applications.

All 60PS couplings interconnect with all other 60 Series couplings as well as other similar industry thumb-latch type couplings.
Thread Size Length Width Height
1/2” NPT 2.92” 1.14” 1.00”

Supplier's Site
Milford Center, OH, USA
Polysulfone Non-Valved Plugs
60PS
Polysulfone Non-Valved Plugs 60PS
These New 60PS Series couplings bring the highest available 3/8′ flow with both valved and non-valved configurations. They are manufactured from high performance thermoplastic Udel Polysulfone. The cost efficient high flow couplings offer a larger, more robust thumb-latch and greater chemical resistance. The New and Improved Panel Mount couplings offer a stronger, more reliable design for thicker wall panels and other various applications. All 60PS couplings interconnect with all other 60 Series couplings as well as other similar industry thumb-latch type couplings. Thread Size Length Width Height 1/2” NPT 2.92” 1.14” 1.00”

These New 60PS Series couplings bring the highest available 3/8″ flow with both valved and non-valved configurations. They are manufactured from high performance thermoplastic Udel Polysulfone. The cost efficient high flow couplings offer a larger, more robust thumb-latch and greater chemical resistance. The New and Improved Panel Mount couplings offer a stronger, more reliable design for thicker wall panels and other various applications.

All 60PS couplings interconnect with all other 60 Series couplings as well as other similar industry thumb-latch type couplings.
Thread Size Length Width Height
1/2” NPT 2.92” 1.14” 1.00”

Supplier's Site
Milford Center, OH, USA
Polysulfone Valved Sockets
60PS
Polysulfone Valved Sockets 60PS
These New 60PS Series couplings bring the highest available 3/8′ flow with both valved and non-valved configurations. They are manufactured from high performance thermoplastic Udel Polysulfone. The cost efficient high flow couplings offer a larger, more robust thumb-latch and greater chemical resistance. The New and Improved Panel Mount couplings offer a stronger, more reliable design for thicker wall panels and other various applications. All 60PS couplings interconnect with all other 60 Series couplings as well as other similar industry thumb-latch type couplings. Thread Size Length Width Height 1/2” NPT 2.92” 1.14” 1.00”

These New 60PS Series couplings bring the highest available 3/8″ flow with both valved and non-valved configurations. They are manufactured from high performance thermoplastic Udel Polysulfone. The cost efficient high flow couplings offer a larger, more robust thumb-latch and greater chemical resistance. The New and Improved Panel Mount couplings offer a stronger, more reliable design for thicker wall panels and other various applications.

All 60PS couplings interconnect with all other 60 Series couplings as well as other similar industry thumb-latch type couplings.
Thread Size Length Width Height
1/2” NPT 2.92” 1.14” 1.00”

Supplier's Site
Milford Center, OH, USA
Polysulfone Non-Valved Sockets
60PS
Polysulfone Non-Valved Sockets 60PS
These New 60PS Series couplings bring the highest available 3/8′ flow with both valved and non-valved configurations. They are manufactured from high performance thermoplastic Udel Polysulfone. The cost efficient high flow couplings offer a larger, more robust thumb-latch and greater chemical resistance. The New and Improved Panel Mount couplings offer a stronger, more reliable design for thicker wall panels and other various applications. All 60PS couplings interconnect with all other 60 Series couplings as well as other similar industry thumb-latch type couplings. Thread Size Length Width Height 1/2” NPT 2.92” 1.14” 1.00”

These New 60PS Series couplings bring the highest available 3/8″ flow with both valved and non-valved configurations. They are manufactured from high performance thermoplastic Udel Polysulfone. The cost efficient high flow couplings offer a larger, more robust thumb-latch and greater chemical resistance. The New and Improved Panel Mount couplings offer a stronger, more reliable design for thicker wall panels and other various applications.

All 60PS couplings interconnect with all other 60 Series couplings as well as other similar industry thumb-latch type couplings.
Thread Size Length Width Height
1/2” NPT 2.92” 1.14” 1.00”

Supplier's Site

Technical Specifications

  Advanced Technology Products Advanced Technology Products
Product Category Pneumatic Fittings Pneumatic Fittings
Product Number 60PS 60PS
Product Name Polysulfone Valved Plugs Polysulfone Non-Valved Plugs
Fitting Type Hose Fitting; Adapter Fitting Hose Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Fitting - PQ-BC06M2 - Clippard
Specs
Fitting Type Tube Fitting; Bulkhead Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread; 1/8 NPT
Material Brass/Bronze
View Details
Push-in T-fitting - CRQST-1/8-5/32-U - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature -4 to 302 F (-20 to 150 C)
View Details
Rotary Couplers - 61998 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting
English Size 0.500 inch (12.7 mm)
Temperature 250 F (121 C)
View Details
Arbor Assembly, Tap Drill, 1.375
Specs
Fitting Type Pipe Fitting
View Details