Advanced Technology Products Panel Mount Hose Barb Plug 10AC-PB3-02BLK

Description
These 1/16″ couplings are produced in a durable natural Acetal (POM) thermal plastic. They are resistant to most mild chemicals and are manufactured to be trouble free for many years of service. They are intuitive to use and make an audible click when coupled with their new and improved "Easy Grip Barrel." 10AC couplings interconnect with all other 10PP Series couplings as well as other similar industry twist lock type couplings.Performanc e Ratings:Operating Pressure: Vacuum to 100psi; (6.9bar)Temperature: -40
Description
These 1/16″ couplings are produced in a durable natural Acetal (POM) thermal plastic. They are resistant to most mild chemicals and are manufactured to be trouble free for many years of service. They are intuitive to use and make an audible click when coupled with their new and improved "Easy Grip Barrel." 10AC couplings interconnect with all other 10PP Series couplings as well as other similar industry twist lock type couplings.Performanc e Ratings:Operating Pressure: Vacuum to 100psi; (6.9bar)Temperature: -40

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Hose Barb Plug - 10AC-PB3-02BLK - Advanced Technology Products
Milford Center, OH, USA
Panel Mount Hose Barb Plug
10AC-PB3-02BLK
Panel Mount Hose Barb Plug 10AC-PB3-02BLK
These 1/16″ couplings are produced in a durable natural Acetal (POM) thermal plastic. They are resistant to most mild chemicals and are manufactured to be trouble free for many years of service. They are intuitive to use and make an audible click when coupled with their new and improved "Easy Grip Barrel." 10AC couplings interconnect with all other 10PP Series couplings as well as other similar industry twist lock type couplings.Performanc e Ratings:Operating Pressure: Vacuum to 100psi; (6.9bar)Temperature: -40

These 1/16″ couplings are produced in a durable natural Acetal (POM) thermal plastic. They are resistant to most mild chemicals and are manufactured to be trouble free for many years of service. They are intuitive to use and make an audible click when coupled with their new and improved "Easy Grip Barrel." 10AC couplings interconnect with all other 10PP Series couplings as well as other similar industry twist lock type couplings.Performance Ratings:Operating Pressure: Vacuum to 100psi; (6.9bar)Temperature: -40

Supplier's Site

Technical Specifications

  Advanced Technology Products
Product Category Pneumatic Fittings
Product Number 10AC-PB3-02BLK
Product Name Panel Mount Hose Barb Plug
Fitting Type Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Minimatic® Slip-On Fitting - T44-2 - Clippard
Specs
Fitting Type Hose Fitting; Tee Fitting; Reducer Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb tubing fitting - C-3/8-P-9 - Festo Corporation
Specs
Fitting Type Tube Fitting; Hose Fitting
View Details
Miniature Stainless Steel Fittings - Barb Adapters - BA-2-2-SS - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting; Adapter Fitting
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details