These 1/8″ flow size couplings are produced in a durable natural Acetal (POM) thermoplastic. They are resistant to most mild chemicals and are manufactured to be trouble free for many years of service. They are intuitive to use and make an audible click when coupled. 20AC couplings interconnect with all other 20PP and 20CB Series couplings as well as other similar industry thumb-latch type couplings.
Performance Ratings:
Operating Pressure: Vacuum to 120psi; (8.3bar)
Temperature: -40
| Advanced Technology Products | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | 20ACV-SB8-04GS |
| Product Name | Panel Mt. Gasket Seal Socket Valved |
| Fitting Type | Hose Fitting; Adapter Fitting |