Advanced Technology Products Datasheets for Quick Couplers
Quick couplers are used in a hydraulic or pneumatic system to quickly connect lines without losing fluid or fluid pressure.
Quick Couplers: Learn more
| Product Name | Notes |
|---|---|
| Oetiker Couplings & Clamps ATP is proud to represent Oetiker and supply you with high quality Oetiker couplings and clamps. | |
| ATP carries a complete line of fittings to suit most applications, and couplers that are plastic, lightweight, and offer safety and ergonomics. | |
| Coupler, Safety-Slide, Full Flow, 1/2″ Body SizeThe Safety-Slide features a compact, lightweight design that reduces user fatigue when compared to a traditional coupler design. The Safety Slide eliminates the valve... | |
| Coupler, Safety-Slide, Full Flow, 1/4″ Body SizeThe Safety-Slide features a compact, lightweight design that reduces user fatigue when compared to a traditional coupler design. The Safety Slide eliminates the valve... | |
| Coupler, Safety-Slide, Full Flow, 3/8″ Body SizeThe Safety-Slide features a compact, lightweight design that reduces user fatigue when compared to a traditional coupler design. The Safety Slide eliminates the valve... | |
| Our Push-To-Connect Fitting. | |
| Push-To-Connect Fitting | |
| Safely swing to connect. With full flow. No force required or loss of pressure in the system. Just a turn and the air vent ensures that the hose is ventilated... | |
| These 1/16″ couplings are produced in a durable natural Acetal (POM) thermal plastic. They are resistant to most mild chemicals and are manufactured to be trouble free for many years... |