Advanced Technology Products Datasheets for Hose Fittings
Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more
| Product Name | Notes |
|---|---|
| (Manifold, Aluminum, 5 Port, 1/4″ Female NPT, 1/2″ Female NPT Inlet) | |
| (Manifold, Round, 3 Port, 1/4″ Female NPT) | |
| 20PP Series couplings offer 1/8″ flow, are produced from medical grade, gamma sterilizable polypropylene, and offer greater chemical resistance. These couplings are now available in Legacy Almond and Modern Cool... | |
| 50PP Series couplings offer 1/4″ flow and are produced from medical grade gamma sterilizable polypropylene. The 50PP Series polypropylene couplings offer greater chemical resistance and they are available in both... | |
| ATP’s Premium Series Quick Disconnects are precision machined, chrome-plated steel. Chrome-Plating Resists Corrosion, Easily Cleaned of Paint or Grease Steel Construction Maintains Integrity, not Easily Damaged like Brass Precision Machining... | |
| ATP’s Safety-Twist™ Locking Universal Safety Coupling features a secure method of connection. The Safety-Twist™ automatically connects by simply inserting a plug into the coupling. Once connected, a sleeve rotates and... | |
| Constructed of Stainless Steel for the ultimate in corrosion resistance and durability, these quick disconnects are the premium option for a long service life in the toughest environments. When corrosion,... | |
| Coupler, Safety-Slide, Full Flow, 1/2″ Body SizeThe Safety-Slide features a compact, lightweight design that reduces user fatigue when compared to a traditional coupler design. The Safety Slide eliminates the valve... | |
| Coupler, Safety-Slide, Full Flow, 1/4″ Body SizeThe Safety-Slide features a compact, lightweight design that reduces user fatigue when compared to a traditional coupler design. The Safety Slide eliminates the valve... | |
| Coupler, Safety-Slide, Full Flow, 3/8″ Body SizeThe Safety-Slide features a compact, lightweight design that reduces user fatigue when compared to a traditional coupler design. The Safety Slide eliminates the valve... | |
| LinkTech’s patented breakaway connectors improve safety by allowing users to make a fast and leakfree disconnect with a simple pull of the coupling. the 50BAC Series couplings utilize a new... | |
| Medical grade, gamma sterilizable polypropylene couplings with chemical resistant Peroxide-cured EPDM O-rings. They are available in 36 standard configurations. 40PP Series couplings offer 1/4” flow and are produced from medical... | |
| NSF certified fittings designed for the food, beverage, & potable water markets. | |
| Produced in a durable glass filled polypropylene. Maximum full flow design. Available in 3 different standard configurations. Tube Size Length Width Height 1/2” H.B. 1.95” 1.00” 1.00” | |
| Produced in a durable glass filled polypropylene. Maximum full flow design. Available in 3 different standard configurations. Tube Size Length Width Height 3/4” H.B. 2.93” 1.37” 1.45” | |
| Produced in food grade chrome plated brass, these 1/8″ flow size couplings are more durable and withstand higher pressures. They are available with internal shut-off valves or straight through. All... | |
| Produced in food grade chrome plated brass, this ¼” flow size series is extremely durable and withstands higher pressure. Available in 70 different standard configurations. Produced in food grade chrome... | |
| Qty 10 42AB Series Dual Tube couplings offer 3/32″ flow capacity and are manufactured from medical grade thermoplastic ABS material. The dual free flow path technology allows two separate fluid... | |
| The Innovative Design of the Free-Elbow™ provides increased airflow to competing units. When installed onto a tool, two Swivels along with a rotating joint provide unrestricted range of motion for... | |
| The Safety-Slide™ features a compact, lightweight design that reduces user fatigue when compared to a traditional coupler design. The Safety Slide™ eliminates the valve and spring often seen in traditional... | |
| These 1/16″ couplings are produced in a durable natural Acetal (POM) thermal plastic. They are resistant to most mild chemicals and are manufactured to be trouble free for many years... | |
| These 1/4” fl ow size couplings are produced in a durable natural Acetal (POM) thermoplastic. They feature a more cost efficient plastic thumb-latch design. They are available in both valved... | |
| These 1/8″ flow size couplings are produced in a durable natural Acetal (POM) thermoplastic. They are resistant to most mild chemicals and are manufactured to be trouble free for many... | |
| These general purpose 1/4″ flow size couplings are produced in a durable natural Acetal (POM) thermoplastic. They feature a thumb-latch release which provides a simple on hand operation. They are... | |
| These New 60PP Series couplings bring the highest available 3/8″ flow with both valved and non-valved configurations. They are manufactured from medical grade, gamma sterilizable polypropylene. The cost efficient high... | |
| These New 60PS Series couplings bring the highest available 3/8″ flow with both valved and non-valved configurations. They are manufactured from high performance thermoplastic Udel Polysulfone. The cost efficient high... | |
| This unique fitting design was developed primarily for air tools in assembly line applications. Operators of these tools run an increased risk of cumulative trauma disorders (CTD’s) due to repetitive... | |
| Zinc-Plated Couplings are a great economical option for any job site or industrial setting. These quick disconnects are machined from steel, providing a hard surface that is not easily damaged... |