Advanced Technology Products Datasheets for Sanitary Fittings
Sanitary fittings are designed and constructed for use in food, beverage, medical, pharmaceutical and biological applications where cleanliness and sterility are required.
Sanitary Fittings: Learn more
| Product Name | Notes |
|---|---|
| 20PP Series couplings offer 1/8″ flow, are produced from medical grade, gamma sterilizable polypropylene, and offer greater chemical resistance. These couplings are now available in Legacy Almond and Modern Cool... | |
| 50PP Series couplings offer 1/4″ flow and are produced from medical grade gamma sterilizable polypropylene. The 50PP Series polypropylene couplings offer greater chemical resistance and they are available in both... | |
| Medical grade, gamma sterilizable polypropylene couplings with chemical resistant Peroxide-cured EPDM O-rings. They are available in 36 standard configurations. 40PP Series couplings offer 1/4” flow and are produced from medical... | |
| Produced in food grade chrome plated brass, these 1/8″ flow size couplings are more durable and withstand higher pressures. They are available with internal shut-off valves or straight through. All... | |
| Produced in food grade chrome plated brass, this ¼” flow size series is extremely durable and withstands higher pressure. Available in 70 different standard configurations. Produced in food grade chrome... | |
| Qty 10 42AB Series Dual Tube couplings offer 3/32″ flow capacity and are manufactured from medical grade thermoplastic ABS material. The dual free flow path technology allows two separate fluid... | |
| These general purpose 1/4″ flow size couplings are produced in a durable natural Acetal (POM) thermoplastic. They feature a thumb-latch release which provides a simple on hand operation. They are... | |
| These New 60PP Series couplings bring the highest available 3/8″ flow with both valved and non-valved configurations. They are manufactured from medical grade, gamma sterilizable polypropylene. The cost efficient high... |