These general purpose 1/4″ flow size couplings are produced in a durable natural Acetal (POM) thermoplastic. They feature a thumb-latch release which provides a simple on hand operation. They are available in both valved and non-valved configurations. All 40AC couplings interconnect with all other 40PP and 40CB parts as well as other similar industry thumb-latch type couplings.
20PP Series couplings offer 1/8″ flow, are produced from medical grade, gamma sterilizable polypropylene, and offer greater chemical resistance. These couplings are now available in Legacy Almond and Modern Cool Grey colors. 20PP couplings interconnect with all other 20AC and 20CB Series couplings as well as other similar industry thumb-latch couplings.
Performance Ratings:
Operating Pressure: Vacuum to 120psi; (8.3bar)
Temperature: 32
These general purpose 1/4″ flow size couplings are produced in a durable natural Acetal (POM) thermoplastic. They feature a thumb-latch release which provides a simple on hand operation. They are available in both valved and non-valved configurations. All 40AC couplings interconnect with all other 40PP and 40CB parts as well as other similar industry thumb-latch type couplings.
These general purpose 1/4″ flow size couplings are produced in a durable natural Acetal (POM) thermoplastic. They feature a thumb-latch release which provides a simple on hand operation. They are available in both valved and non-valved configurations. All 40AC couplings interconnect with all other 40PP and 40CB parts as well as other similar industry thumb-latch type couplings.
| Advanced Technology Products | |
|---|---|
| Product Category | Sanitary Fittings |
| Product Number | 40AC Series |
| Product Name | Plastic Valved Plugs |
| Fitting Type | Hose Fitting; Pneumatic Fitting; Adapter Fitting |