Advanced Technology Products Panel Mount Hose Barb Elbow Plug 65GP-S2-12 – 65GP

Description
Produced in a durable glass filled polypropylene. Maximum full flow design. Available in 3 different standard configurations. Tube Size Length Width Height 3/4” H.B. 2.93” 1.37” 1.45”
Description
Produced in a durable glass filled polypropylene. Maximum full flow design. Available in 3 different standard configurations. Tube Size Length Width Height 3/4” H.B. 2.93” 1.37” 1.45”

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Hose Barb Elbow Plug - 65GP-S2-12 – 65GP - Advanced Technology Products
Milford Center, OH, USA
Panel Mount Hose Barb Elbow Plug
65GP-S2-12 – 65GP
Panel Mount Hose Barb Elbow Plug 65GP-S2-12 – 65GP
Produced in a durable glass filled polypropylene. Maximum full flow design. Available in 3 different standard configurations. Tube Size Length Width Height 3/4” H.B. 2.93” 1.37” 1.45”

Produced in a durable glass filled polypropylene. Maximum full flow design. Available in 3 different standard configurations.
Tube Size Length Width Height
3/4” H.B. 2.93” 1.37” 1.45”

Supplier's Site

Technical Specifications

  Advanced Technology Products
Product Category Pneumatic Fittings
Product Number 65GP-S2-12 – 65GP
Product Name Panel Mount Hose Barb Elbow Plug
Fitting Type Hose Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Slip-On Fitting - C44 - Clippard
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Pneumatic Quick Connect Couplings - 2312777 - RS Components, Ltd.
Specs
Fitting Type Hose Fitting; Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze; Nickel Plated Brass
View Details
Rotary Couplers - 61997 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting
English Size 0.250 inch (6.35 mm)
Temperature 250 F (121 C)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details