Advanced Technology Products Datasheets for Plastic Tubing
Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies.
Plastic Tubing: Learn more
| Product Name | Notes |
|---|---|
| FLAME RESISTANT OLEFIN COVERED POLYURETHANE TUBING Features Flame Resistant Weld Spatter Resistant Oil Resistant UV Resistant Kink Resistant Abrasion Resistant Custom Bonding Available Custom Spiral Available Ether-Based Polyurethane Excellent Bend... | |
| A new high-tech process allows us to bond Polyurethane Tubing into straight or spiral configurations creating organized groups. Harness all of your air, oil, water and electrical needs into one... | |
| For applications where heat or chemical resistance is a factor, we offer Nylon. Made in the USA. | |
| For general, low-pressure, industrial and food applications. Made in the USA | |
| For use in welding or severe-service applications, try ATP's "LE" polyurethane-weld tubing. Made in the USA | |
| IMBIBE NSF 61 LLDPE exceeds FDA expectations for drinking water applications. | |
| Made in the USA, Value-Tube is an economical choice. | |
| Mercury PTFE offer excellent service in extremely harsh environments. Use PVC for general, low-pressure, industrial and food applications. Made in the USA | |
| Only the highest-quality materials go into manufacturing our Surethane Polyurethane tubing. Different Compounds and Durometers are available upon request. Made in the USA. | |
| Surethane 85 Polyurethane Tubing is an ultra-flexible, 85A durometer,softer version of Surethane® Polyurethane Tubing intended for applicationswhere maneuverability is required. Surethane 85 is manufactured fromether-based resin, providing excellent resistance to... | |
| Venus FEP tubing is a more durable alternative to PTFE, yet more flexible. It is UV resistant, abrasion resistant, and virtually chemically inert. Made in the USA. |