Produced in food grade chrome plated brass, this ¼” flow size series is extremely durable and withstands higher pressure. Available in 70 different standard configurations.
Produced in food grade chrome plated brass, these 1/4” flow size couplings are more durable and withstand higher pressures. They are available with internal shut-off valves or straight through. All 40CB couplings interconnect with all other 40AC and 40PP couplings as well as other similar industry thumb-latch type couplings.
Performance Ratings:
Operating Pressure: Vacuum to 250psi; (17.3bar)
Temperature: -40°F to 180°F; (-40°C to 82°C)
Flow Capacity: 1/4″ Size
Materials & Construction
Bodies & Terminations: Food Grade Chrome/Brass
Internal Valves: Acetal (POM)
Internal Valve Springs: 316 Stainless Steel
O-rings: FDA & NSF Grade Buna-N (others available)
Thumb-latch: Stainless Steel
External Springs & Pins: Stainless Steel
Produced in food grade chrome plated brass, this ¼” flow size series is extremely durable and withstands higher pressure. Available in 70 different standard configurations.
Produced in food grade chrome plated brass, these 1/4” flow size couplings are more durable and withstand higher pressures. They are available with internal shut-off valves or straight through. All 40CB couplings interconnect with all other 40AC and 40PP couplings as well as other similar industry thumb-latch type couplings.
Performance Ratings:
Operating Pressure: Vacuum to 250psi; (17.3bar)
Temperature: -40°F to 180°F; (-40°C to 82°C)
Flow Capacity: 1/4″ Size
Materials & Construction
Bodies & Terminations: Food Grade Chrome/Brass
Internal Valves: Acetal (POM)
Internal Valve Springs: 316 Stainless Steel
O-rings: FDA & NSF Grade Buna-N (others available)
Thumb-latch: Stainless Steel
External Springs & Pins: Stainless Steel
Produced in food grade chrome plated brass, this ¼” flow size series is extremely durable and withstands higher pressure. Available in 70 different standard configurations.
Produced in food grade chrome plated brass, these 1/4” flow size couplings are more durable and withstand higher pressures. They are available with internal shut-off valves or straight through. All 40CB couplings interconnect with all other 40AC and 40PP couplings as well as other similar industry thumb-latch type couplings.
Performance Ratings:
Operating Pressure: Vacuum to 250psi; (17.3bar)
Temperature: -40°F to 180°F; (-40°C to 82°C)
Flow Capacity: 1/4″ Size
Materials & Construction
Bodies & Terminations: Food Grade Chrome/Brass
Internal Valves: Acetal (POM)
Internal Valve Springs: 316 Stainless Steel
O-rings: FDA & NSF Grade Buna-N (others available)
Thumb-latch: Stainless Steel
External Springs & Pins: Stainless Steel
Produced in food grade chrome plated brass, this ¼” flow size series is extremely durable and withstands higher pressure. Available in 70 different standard configurations.
Produced in food grade chrome plated brass, these 1/4” flow size couplings are more durable and withstand higher pressures. They are available with internal shut-off valves or straight through. All 40CB couplings interconnect with all other 40AC and 40PP couplings as well as other similar industry thumb-latch type couplings.
Performance Ratings:
Operating Pressure: Vacuum to 250psi; (17.3bar)
Temperature: -40°F to 180°F; (-40°C to 82°C)
Flow Capacity: 1/4″ Size
Materials & Construction
Bodies & Terminations: Food Grade Chrome/Brass
Internal Valves: Acetal (POM)
Internal Valve Springs: 316 Stainless Steel
O-rings: FDA & NSF Grade Buna-N (others available)
Thumb-latch: Stainless Steel
External Springs & Pins: Stainless Steel
| Advanced Technology Products | |
|---|---|
| Product Category | Sanitary Fittings |
| Product Number | 40CB |
| Product Name | Chrome Plated Brass Valved Plugs |
| Fitting Type | Hose Fitting; Pneumatic Fitting; Adapter Fitting |