Advanced Technology Products Polypropylene Non-Valved Sockets 50GP

Description
LinkTech’s patented breakaway connectors improve safety by allowing users to make a fast and leakfree disconnect with a simple pull of the coupling. the 50BAC Series couplings utilize a new patented design that facilitates two methods of disconnects. These innovative couplings are designed to disconnect when pull force is applied to the coupling or the user can simply depress the thumb-latch. LinkTech’s unique 50BAC couplings interconnect with all standard 50AC and 50GP Plugs allowing for reverse field compatibility. Performance Ratings: Operating Pressure: 0psi to 20psi Temperature: 0
Description
LinkTech’s patented breakaway connectors improve safety by allowing users to make a fast and leakfree disconnect with a simple pull of the coupling. the 50BAC Series couplings utilize a new patented design that facilitates two methods of disconnects. These innovative couplings are designed to disconnect when pull force is applied to the coupling or the user can simply depress the thumb-latch. LinkTech’s unique 50BAC couplings interconnect with all standard 50AC and 50GP Plugs allowing for reverse field compatibility. Performance Ratings: Operating Pressure: 0psi to 20psi Temperature: 0

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Non-Valved Sockets - 50GP - Advanced Technology Products
Milford Center, OH, USA
Polypropylene Non-Valved Sockets
50GP
Polypropylene Non-Valved Sockets 50GP
LinkTech’s patented breakaway connectors improve safety by allowing users to make a fast and leakfree disconnect with a simple pull of the coupling. the 50BAC Series couplings utilize a new patented design that facilitates two methods of disconnects. These innovative couplings are designed to disconnect when pull force is applied to the coupling or the user can simply depress the thumb-latch. LinkTech’s unique 50BAC couplings interconnect with all standard 50AC and 50GP Plugs allowing for reverse field compatibility. Performance Ratings: Operating Pressure: 0psi to 20psi Temperature: 0

LinkTech’s patented breakaway connectors improve safety by allowing users to make a fast and leakfree disconnect with a simple pull of the coupling. the 50BAC Series couplings utilize a new patented design that facilitates two methods of disconnects. These innovative couplings are designed to disconnect when pull force is applied to the coupling or the user can simply depress the thumb-latch. LinkTech’s unique 50BAC couplings interconnect with all standard 50AC and 50GP Plugs allowing for reverse field compatibility.

Performance Ratings:
Operating Pressure: 0psi to 20psi
Temperature: 0

Supplier's Site
Polypropylene Non-Valved Plugs - 50GP - Advanced Technology Products
Milford Center, OH, USA
Polypropylene Non-Valved Plugs
50GP
Polypropylene Non-Valved Plugs 50GP
LinkTech’s patented breakaway connectors improve safety by allowing users to make a fast and leakfree disconnect with a simple pull of the coupling. the 50BAC Series couplings utilize a new patented design that facilitates two methods of disconnects. These innovative couplings are designed to disconnect when pull force is applied to the coupling or the user can simply depress the thumb-latch. LinkTech’s unique 50BAC couplings interconnect with all standard 50AC and 50GP Plugs allowing for reverse field compatibility. Performance Ratings: Operating Pressure: 0psi to 20psi Temperature: 0

LinkTech’s patented breakaway connectors improve safety by allowing users to make a fast and leakfree disconnect with a simple pull of the coupling. the 50BAC Series couplings utilize a new patented design that facilitates two methods of disconnects. These innovative couplings are designed to disconnect when pull force is applied to the coupling or the user can simply depress the thumb-latch. LinkTech’s unique 50BAC couplings interconnect with all standard 50AC and 50GP Plugs allowing for reverse field compatibility.

Performance Ratings:
Operating Pressure: 0psi to 20psi
Temperature: 0

Supplier's Site
Polypropylene Valved Sockets - 50GP - Advanced Technology Products
Milford Center, OH, USA
Polypropylene Valved Sockets
50GP
Polypropylene Valved Sockets 50GP
LinkTech’s patented breakaway connectors improve safety by allowing users to make a fast and leakfree disconnect with a simple pull of the coupling. the 50BAC Series couplings utilize a new patented design that facilitates two methods of disconnects. These innovative couplings are designed to disconnect when pull force is applied to the coupling or the user can simply depress the thumb-latch. LinkTech’s unique 50BAC couplings interconnect with all standard 50AC and 50GP Plugs allowing for reverse field compatibility. Performance Ratings: Operating Pressure: 0psi to 20psi Temperature: 0

LinkTech’s patented breakaway connectors improve safety by allowing users to make a fast and leakfree disconnect with a simple pull of the coupling. the 50BAC Series couplings utilize a new patented design that facilitates two methods of disconnects. These innovative couplings are designed to disconnect when pull force is applied to the coupling or the user can simply depress the thumb-latch. LinkTech’s unique 50BAC couplings interconnect with all standard 50AC and 50GP Plugs allowing for reverse field compatibility.

Performance Ratings:
Operating Pressure: 0psi to 20psi
Temperature: 0

Supplier's Site

Technical Specifications

  Advanced Technology Products
Product Category Pneumatic Fittings
Product Number 50GP
Product Name Polypropylene Non-Valved Sockets
Fitting Type Hose Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Barb tubing fitting - N-1/4-P-6-MS - Festo Corporation
Specs
Fitting Type Tube Fitting; Hose Fitting
View Details
Compressed Air Cross Fitting - 900735 - EXAIR
Specs
Material Brass/Bronze
English Size 0.500 inch (12.7 mm)
View Details
Rotary Couplers - 61997 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting
English Size 0.250 inch (6.35 mm)
Temperature 250 F (121 C)
View Details
Push-Quick Reducer Union, 6 mm - 4 mm - PQ-RU06M05 - Clippard
Specs
Fitting Type Tube Fitting; Reducer Fitting
View Details