Advanced Technology Products Datasheets for Air Blow Guns
Air blow guns attach to air lines for the manual actuation and/or control of air discharge. They are used primarily for debris removal and purging, non-contact part cleaning and drying, and general laboratory or industrial applications.
Air Blow Guns: Learn more
| Product Name | Notes |
|---|---|
| Nozzle Alum. Pistol grip | |
| 1/4" NPT W/5" NOZZLE PLASTIC PISTOL GRIP | |
| AIR SCREEN gun with protective air curtain | |
| Flexible Blow Gun | |
| METAL NOZZLE BLOW GUN 1/4" FNPT | |
| OSHA Compliant: Removable nozzle complies with OSHA regulations. Die-cast, zinc-plated brass body with lever operation. Pressure Limit: 150 PSI Temperature Limit: 32 to 175 degrees F Air Inlet: 1/4″ NPT... | |
| OSHA VENTURI NOZZLE BLOW GUN | |
| SIL blow gun |