Advanced Technology Products Datasheets for Industrial Hose

Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more

Product Name Notes
Dura-Pure™ Hose meets FDA requirements and is NSF-61® certified, making it perfect for use with food and beverage applications. Perfect for Food and Beverage Applications Lightweight and Flexible Phthalate Free...
▪ For finished surface ▪ Smallest outside coil ▪ Smooth bore for full flow ▪ Used as Air or Fluid Hose
▪ Fractional or metric ▪ Multiple colors ▪ Thread sealant supplied ▪ Used as Air or Fluid Hose
▪ Higher work pressure ▪ Abrasion resistant ▪ UV Stabilized ▪ Used as Air or Fluid Hose
▪ In stock & shipped - 48 hours ▪ Allows impurities to be seen ▪ Economical Choice ▪ Used as Air or Fluid Hose
Any combination of ATPs polyurethane fractional and metric size tubing in any color combination can be bonded together and manufactured into a spiral hose. ATP does not charge set-up or...
ATP's Ergo-Hose features a 60 Durometer polyurethane inner and outer tune which provides amazing flexibility and increased operator comfort. A sturdy nylon-reinforced braid between the inner and outer tune allows...
PTFE spirals have been used in applications from medical to industrial and many other extreme applications along the way. These spirals have all of the features list above plus FDA...
Rugged and durable, Armor-Air™ is constructed of reinforced polyurethane, and is perfect for the most demanding environments. Excellent Flexibility Supplied with Reusable Fittings Nickel Plated Fittings Resist Tarnishing and Corrosion...
Striper™ Reinforced Hybrid PVC Hose is a lightweight, flexible, abrasion resistant hybrid PVC hose intended for the toughest of work environments.Smooth, transparent outer layer, allowing for easy cleaning and inspectionNickel-Pla...
Weld tubing spirals are designed for use in and around welding equipment and severe service. LE tubing has excellent hydrolysis properties making it suitable for use in water piping, pneumatic...