Advanced Technology Products In-Line Hose Barb Coupling 10AC2-02

Description
These 1/16″ couplings are produced in a durable natural Acetal (POM) thermal plastic. They are resistant to most mild chemicals and are manufactured to be trouble free for many years of service. They are intuitive to use and make an audible click when coupled with their new and improved "Easy Grip Barrel." 10AC couplings interconnect with all other 10PP Series couplings as well as other similar industry twist lock type couplings.Performanc e Ratings:Operating Pressure: Vacuum to 100psi; (6.9bar)Temperature: -40
Description
These 1/16″ couplings are produced in a durable natural Acetal (POM) thermal plastic. They are resistant to most mild chemicals and are manufactured to be trouble free for many years of service. They are intuitive to use and make an audible click when coupled with their new and improved "Easy Grip Barrel." 10AC couplings interconnect with all other 10PP Series couplings as well as other similar industry twist lock type couplings.Performanc e Ratings:Operating Pressure: Vacuum to 100psi; (6.9bar)Temperature: -40

Suppliers

Company
Product
Description
Supplier Links
In-Line Hose Barb Coupling - 10AC2-02 - Advanced Technology Products
Milford Center, OH, USA
In-Line Hose Barb Coupling
10AC2-02
In-Line Hose Barb Coupling 10AC2-02
These 1/16″ couplings are produced in a durable natural Acetal (POM) thermal plastic. They are resistant to most mild chemicals and are manufactured to be trouble free for many years of service. They are intuitive to use and make an audible click when coupled with their new and improved "Easy Grip Barrel." 10AC couplings interconnect with all other 10PP Series couplings as well as other similar industry twist lock type couplings.Performanc e Ratings:Operating Pressure: Vacuum to 100psi; (6.9bar)Temperature: -40

These 1/16″ couplings are produced in a durable natural Acetal (POM) thermal plastic. They are resistant to most mild chemicals and are manufactured to be trouble free for many years of service. They are intuitive to use and make an audible click when coupled with their new and improved "Easy Grip Barrel." 10AC couplings interconnect with all other 10PP Series couplings as well as other similar industry twist lock type couplings.Performance Ratings:Operating Pressure: Vacuum to 100psi; (6.9bar)Temperature: -40

Supplier's Site

Technical Specifications

  Advanced Technology Products
Product Category Pneumatic Fittings
Product Number 10AC2-02
Product Name In-Line Hose Barb Coupling
Fitting Type Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Quick connector - CK-1/8-PK-6 - Festo Corporation
Specs
Fitting Type Quick Coupler
Material Aluminum; Aluminum
Temperature 14 to 140 F (-10 to 60 C)
View Details
Rotary Couplers - 61997 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting
English Size 0.250 inch (6.35 mm)
Temperature 250 F (121 C)
View Details
Push-Quick Plug-In Elbow, 1/8
Specs
Fitting Type Tube Fitting; Elbow Fitting
View Details
Compressed Air Hex Nipple Fitting - 9759 - EXAIR
Specs
Material Brass/Bronze; Stainless (optional feature)
English Size 0.375 inch (9.52 mm)
View Details