Advanced Technology Products Plastic Valved Sockets 50AC

Description
These 1/4” fl ow size couplings are produced in a durable natural Acetal (POM) thermoplastic. They feature a more cost efficient plastic thumb-latch design. They are available in both valved and non-valved configurations. All 50AC couplings interconnect with all other 50PP and 50GP couplings as well as other similar industry thumb-latch type couplings. Performance Ratings: • Operating Pressure: Vacuum to 120psi; (8.3bar) • Temperature: -40˚F to 180˚F; (-40˚C to 82˚C) • Flow Capacity: 1/4” Size Materials & Construction: • Bodies & Terminations: Acetal (POM) • Internal Valves: Acetal (POM) • Internal Valve Springs: 316 Stainless Steel • O-rings: FDA & NSF Grade Buna-N (others available) • Thumb-latch: Acetal (POM)
Description
These 1/4” fl ow size couplings are produced in a durable natural Acetal (POM) thermoplastic. They feature a more cost efficient plastic thumb-latch design. They are available in both valved and non-valved configurations. All 50AC couplings interconnect with all other 50PP and 50GP couplings as well as other similar industry thumb-latch type couplings. Performance Ratings: • Operating Pressure: Vacuum to 120psi; (8.3bar) • Temperature: -40˚F to 180˚F; (-40˚C to 82˚C) • Flow Capacity: 1/4” Size Materials & Construction: • Bodies & Terminations: Acetal (POM) • Internal Valves: Acetal (POM) • Internal Valve Springs: 316 Stainless Steel • O-rings: FDA & NSF Grade Buna-N (others available) • Thumb-latch: Acetal (POM)

Suppliers

Company
Product
Description
Supplier Links
Plastic Valved Sockets - 50AC - Advanced Technology Products
Milford Center, OH, USA
Plastic Valved Sockets
50AC
Plastic Valved Sockets 50AC
These 1/4” fl ow size couplings are produced in a durable natural Acetal (POM) thermoplastic. They feature a more cost efficient plastic thumb-latch design. They are available in both valved and non-valved configurations. All 50AC couplings interconnect with all other 50PP and 50GP couplings as well as other similar industry thumb-latch type couplings. Performance Ratings: • Operating Pressure: Vacuum to 120psi; (8.3bar) • Temperature: -40˚F to 180˚F; (-40˚C to 82˚C) • Flow Capacity: 1/4” Size Materials & Construction: • Bodies & Terminations: Acetal (POM) • Internal Valves: Acetal (POM) • Internal Valve Springs: 316 Stainless Steel • O-rings: FDA & NSF Grade Buna-N (others available) • Thumb-latch: Acetal (POM)

These 1/4” fl ow size couplings are produced in a durable natural Acetal (POM) thermoplastic. They feature a more cost efficient plastic thumb-latch design. They are available in both valved and non-valved configurations. All 50AC couplings interconnect with all other 50PP and 50GP couplings as well as other similar industry thumb-latch type couplings.
Performance Ratings:
• Operating Pressure: Vacuum to 120psi; (8.3bar)
• Temperature: -40˚F to 180˚F; (-40˚C to 82˚C)
• Flow Capacity: 1/4” Size
Materials & Construction:
• Bodies & Terminations: Acetal (POM)
• Internal Valves: Acetal (POM)
• Internal Valve Springs: 316 Stainless Steel
• O-rings: FDA & NSF Grade Buna-N (others available)
• Thumb-latch: Acetal (POM)

Supplier's Site
Plastic Non-Valved Plugs - 50AC - Advanced Technology Products
Milford Center, OH, USA
Plastic Non-Valved Plugs
50AC
Plastic Non-Valved Plugs 50AC
These 1/4” fl ow size couplings are produced in a durable natural Acetal (POM) thermoplastic. They feature a more cost efficient plastic thumb-latch design. They are available in both valved and non-valved configurations. All 50AC couplings interconnect with all other 50PP and 50GP couplings as well as other similar industry thumb-latch type couplings. Performance Ratings: • Operating Pressure: Vacuum to 120psi; (8.3bar) • Temperature: -40˚F to 180˚F; (-40˚C to 82˚C) • Flow Capacity: 1/4” Size Materials & Construction: • Bodies & Terminations: Acetal (POM) • Internal Valves: Acetal (POM) • Internal Valve Springs: 316 Stainless Steel • O-rings: FDA & NSF Grade Buna-N (others available) • Thumb-latch: Acetal (POM)

These 1/4” fl ow size couplings are produced in a durable natural Acetal (POM) thermoplastic. They feature a more cost efficient plastic thumb-latch design. They are available in both valved and non-valved configurations. All 50AC couplings interconnect with all other 50PP and 50GP couplings as well as other similar industry thumb-latch type couplings.
Performance Ratings:
• Operating Pressure: Vacuum to 120psi; (8.3bar)
• Temperature: -40˚F to 180˚F; (-40˚C to 82˚C)
• Flow Capacity: 1/4” Size
Materials & Construction:
• Bodies & Terminations: Acetal (POM)
• Internal Valves: Acetal (POM)
• Internal Valve Springs: 316 Stainless Steel
• O-rings: FDA & NSF Grade Buna-N (others available)
• Thumb-latch: Acetal (POM)

Supplier's Site
Plastic Non-Valved Sockets - 50AC - Advanced Technology Products
Milford Center, OH, USA
Plastic Non-Valved Sockets
50AC
Plastic Non-Valved Sockets 50AC
These 1/4” fl ow size couplings are produced in a durable natural Acetal (POM) thermoplastic. They feature a more cost efficient plastic thumb-latch design. They are available in both valved and non-valved configurations. All 50AC couplings interconnect with all other 50PP and 50GP couplings as well as other similar industry thumb-latch type couplings. Performance Ratings: • Operating Pressure: Vacuum to 120psi; (8.3bar) • Temperature: -40˚F to 180˚F; (-40˚C to 82˚C) • Flow Capacity: 1/4” Size Materials & Construction: • Bodies & Terminations: Acetal (POM) • Internal Valves: Acetal (POM) • Internal Valve Springs: 316 Stainless Steel • O-rings: FDA & NSF Grade Buna-N (others available) • Thumb-latch: Acetal (POM)

These 1/4” fl ow size couplings are produced in a durable natural Acetal (POM) thermoplastic. They feature a more cost efficient plastic thumb-latch design. They are available in both valved and non-valved configurations. All 50AC couplings interconnect with all other 50PP and 50GP couplings as well as other similar industry thumb-latch type couplings.
Performance Ratings:
• Operating Pressure: Vacuum to 120psi; (8.3bar)
• Temperature: -40˚F to 180˚F; (-40˚C to 82˚C)
• Flow Capacity: 1/4” Size
Materials & Construction:
• Bodies & Terminations: Acetal (POM)
• Internal Valves: Acetal (POM)
• Internal Valve Springs: 316 Stainless Steel
• O-rings: FDA & NSF Grade Buna-N (others available)
• Thumb-latch: Acetal (POM)

Supplier's Site
Plastic Valved Plugs - 50AC - Advanced Technology Products
Milford Center, OH, USA
Plastic Valved Plugs
50AC
Plastic Valved Plugs 50AC
These 1/4” fl ow size couplings are produced in a durable natural Acetal (POM) thermoplastic. They feature a more cost efficient plastic thumb-latch design. They are available in both valved and non-valved configurations. All 50AC couplings interconnect with all other 50PP and 50GP couplings as well as other similar industry thumb-latch type couplings. Performance Ratings: • Operating Pressure: Vacuum to 120psi; (8.3bar) • Temperature: -40˚F to 180˚F; (-40˚C to 82˚C) • Flow Capacity: 1/4” Size Materials & Construction: • Bodies & Terminations: Acetal (POM) • Internal Valves: Acetal (POM) • Internal Valve Springs: 316 Stainless Steel • O-rings: FDA & NSF Grade Buna-N (others available) • Thumb-latch: Acetal (POM)

These 1/4” fl ow size couplings are produced in a durable natural Acetal (POM) thermoplastic. They feature a more cost efficient plastic thumb-latch design. They are available in both valved and non-valved configurations. All 50AC couplings interconnect with all other 50PP and 50GP couplings as well as other similar industry thumb-latch type couplings.
Performance Ratings:
• Operating Pressure: Vacuum to 120psi; (8.3bar)
• Temperature: -40˚F to 180˚F; (-40˚C to 82˚C)
• Flow Capacity: 1/4” Size
Materials & Construction:
• Bodies & Terminations: Acetal (POM)
• Internal Valves: Acetal (POM)
• Internal Valve Springs: 316 Stainless Steel
• O-rings: FDA & NSF Grade Buna-N (others available)
• Thumb-latch: Acetal (POM)

Supplier's Site

Technical Specifications

  Advanced Technology Products
Product Category Pneumatic Fittings
Product Number 50AC
Product Name Plastic Valved Sockets
Fitting Type Hose Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Stack Elbow, 1/4
Specs
Fitting Type Tube Fitting; Elbow Fitting
Connection Type Push-to-Connect
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Screw Coupling Flat Face QS Female Coupler with Female Thread - QSF-1012-FNPR - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze; Steel
View Details
Rotary Couplers - 61998 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting
English Size 0.500 inch (12.7 mm)
Temperature 250 F (121 C)
View Details