Qty 10 42AB Series Dual Tube couplings offer 3/32″ flow capacity and are manufactured from medical grade thermoplastic ABS material. The dual free flow path technology allows two separate fluid lines to run simultaneously all in one coupling. The thumb-latch release creates a simple one hand disconnection, for a quick disconnect, free rotating coupling. 42AB Dual Tube couplings interconnect with other similar industry Twin thumb-latch type couplings.
Tube Size Metric Tube Length Width Height
1/8” ID 3.2mm ID 1.45” .75” 1.00”
| Advanced Technology Products | |
|---|---|
| Product Category | Sanitary Fittings |
| Product Name | Dual Tube Couplings Panel Mt. Socket |
| Fitting Type | Hose Fitting; Pneumatic Fitting; Adapter Fitting |