50PP Series couplings offer 1/4″ flow and are produced from medical grade gamma sterilizable polypropylene. The 50PP Series polypropylene couplings offer greater chemical resistance and they are available in both valved and non-valved configurations. All 50PP couplings interconnect with all other 50 series quick couplings as well as other similar industry thumb-latch type couplings.
Performance Ratings:
Operating Pressure: Vacuum to 100psi; (7.2bar)
Temperature: 32Performance Ratings:
Operating Pressure: 0psi to 20psi
Temperature: 0
50PP Series couplings offer 1/4″ flow and are produced from medical grade gamma sterilizable polypropylene. The 50PP Series polypropylene couplings offer greater chemical resistance and they are available in both valved and non-valved configurations. All 50PP couplings interconnect with all other 50 series quick couplings as well as other similar industry thumb-latch type couplings.
Performance Ratings:
Operating Pressure: Vacuum to 100psi; (7.2bar)
Temperature: 32Performance Ratings:
Operating Pressure: 0psi to 20psi
Temperature: 0
50PP Series couplings offer 1/4″ flow and are produced from medical grade gamma sterilizable polypropylene. The 50PP Series polypropylene couplings offer greater chemical resistance and they are available in both valved and non-valved configurations. All 50PP couplings interconnect with all other 50 series quick couplings as well as other similar industry thumb-latch type couplings.
Performance Ratings:
Operating Pressure: Vacuum to 100psi; (7.2bar)
Temperature: 32Performance Ratings:
Operating Pressure: 0psi to 20psi
Temperature: 0
| Advanced Technology Products | Advanced Technology Products | |
|---|---|---|
| Product Category | Sanitary Fittings | Sanitary Fittings |
| Product Number | 50PP | 50PP |
| Product Name | Polypropylene Valved Plugs | Polypropylene Non-Valved Plugs |
| Fitting Type | Hose Fitting; Pneumatic Fitting; Adapter Fitting | Hose Fitting; Pneumatic Fitting; Adapter Fitting |