LinkTech’s patented breakaway connectors improve safety by allowing users to make a fast and leakfree disconnect with a simple pull of the coupling. the 50BAC Series couplings utilize a new patented design that facilitates two methods of disconnects. These innovative couplings are designed to disconnect when pull force is applied to the coupling or the user can simply depress the thumb-latch. LinkTech’s unique 50BAC couplings interconnect with all standard 50AC and 50GP Plugs allowing for reverse field compatibility.
Performance Ratings:
Operating Pressure: 0psi to 20psi
Temperature: 0
LinkTech’s patented breakaway connectors improve safety by allowing users to make a fast and leakfree disconnect with a simple pull of the coupling. the 50BAC Series couplings utilize a new patented design that facilitates two methods of disconnects. These innovative couplings are designed to disconnect when pull force is applied to the coupling or the user can simply depress the thumb-latch. LinkTech’s unique 50BAC couplings interconnect with all standard 50AC and 50GP Plugs allowing for reverse field compatibility.
Performance Ratings:
Operating Pressure: 0psi to 20psi
Temperature: 0
| Advanced Technology Products | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | 50BAC |
| Product Name | Breakaway Non-Valved Sockets |
| Fitting Type | Hose Fitting; Adapter Fitting |