Advanced Technology Products In-Line Hose Barb Plug, No Sleeve 10AC-PB2-02NS

Description
These 1/16″ couplings are produced in a durable natural Acetal (POM) thermal plastic. They are resistant to most mild chemicals and are manufactured to be trouble free for many years of service. They are intuitive to use and make an audible click when coupled with their new and improved "Easy Grip Barrel." 10AC couplings interconnect with all other 10PP Series couplings as well as other similar industry twist lock type couplings.Performanc e Ratings:Operating Pressure: Vacuum to 100psi; (6.9bar)Temperature: -40
Description
These 1/16″ couplings are produced in a durable natural Acetal (POM) thermal plastic. They are resistant to most mild chemicals and are manufactured to be trouble free for many years of service. They are intuitive to use and make an audible click when coupled with their new and improved "Easy Grip Barrel." 10AC couplings interconnect with all other 10PP Series couplings as well as other similar industry twist lock type couplings.Performanc e Ratings:Operating Pressure: Vacuum to 100psi; (6.9bar)Temperature: -40

Suppliers

Company
Product
Description
Supplier Links
In-Line Hose Barb Plug, No Sleeve - 10AC-PB2-02NS - Advanced Technology Products
Milford Center, OH, USA
In-Line Hose Barb Plug, No Sleeve
10AC-PB2-02NS
In-Line Hose Barb Plug, No Sleeve 10AC-PB2-02NS
These 1/16″ couplings are produced in a durable natural Acetal (POM) thermal plastic. They are resistant to most mild chemicals and are manufactured to be trouble free for many years of service. They are intuitive to use and make an audible click when coupled with their new and improved "Easy Grip Barrel." 10AC couplings interconnect with all other 10PP Series couplings as well as other similar industry twist lock type couplings.Performanc e Ratings:Operating Pressure: Vacuum to 100psi; (6.9bar)Temperature: -40

These 1/16″ couplings are produced in a durable natural Acetal (POM) thermal plastic. They are resistant to most mild chemicals and are manufactured to be trouble free for many years of service. They are intuitive to use and make an audible click when coupled with their new and improved "Easy Grip Barrel." 10AC couplings interconnect with all other 10PP Series couplings as well as other similar industry twist lock type couplings.Performance Ratings:Operating Pressure: Vacuum to 100psi; (6.9bar)Temperature: -40

Supplier's Site

Technical Specifications

  Advanced Technology Products
Product Category Pneumatic Fittings
Product Number 10AC-PB2-02NS
Product Name In-Line Hose Barb Plug, No Sleeve
Fitting Type Hose Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Miniature In-Line Screens - 10-32 UNF Coupler - FFS-5-BR - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting
Material Brass/Bronze
View Details
Push-in connector - CRQS-16-12 - Festo Corporation
Specs
Fitting Type Reducer Fitting
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
View Details
Compressed Air Close Nipple Fitting - 900084 - EXAIR
Specs
Material Brass/Bronze; Stainless (optional feature)
English Size 0.250 inch (6.35 mm)
View Details