Medical grade, gamma sterilizable polypropylene couplings with chemical resistant Peroxide-cured EPDM O-rings. They are available in 36 standard configurations.
40PP Series couplings offer 1/4” flow and are produced from medical grade gamma sterilizable polypropylene. The 40PP Series polypropylene couplings offer greater chemical resistance and they are available in both valved and non-valved configurations. These couplings are now available in Legacy Almond and Modern Cool Grey colors. All 40PP couplings interconnect with all other 40AC and 40CB couplings as well as other similar industry thumb-latch type couplings.
Performance Ratings:
Operating Pressure: Vacuum to 120psi; (8.3bar)
Temperature: 32°F to 160°F; (0°C to 71°C)
Flow Capacity: 1/4″ Size
Sterilization: Gamma; 50 kGy irradiation max (see technical section for more detail)
Materials & Construction
Bodies & Terminations: Medical Grade Polypropylene
Internal Valves: Medical Grade Polypropylene
Internal Valve Springs: 316 Stainless Steel
O-rings: Peroxide-cured EPDM (others available)
Thumb-latch: Stainless Steel
External Springs & Pins: Stainless Steel
Medical grade, gamma sterilizable polypropylene couplings with chemical resistant Peroxide-cured EPDM O-rings. They are available in 36 standard configurations.
40PP Series couplings offer 1/4” flow and are produced from medical grade gamma sterilizable polypropylene. The 40PP Series polypropylene couplings offer greater chemical resistance and they are available in both valved and non-valved configurations. These couplings are now available in Legacy Almond and Modern Cool Grey colors. All 40PP couplings interconnect with all other 40AC and 40CB couplings as well as other similar industry thumb-latch type couplings.
Performance Ratings:
Operating Pressure: Vacuum to 120psi; (8.3bar)
Temperature: 32°F to 160°F; (0°C to 71°C)
Flow Capacity: 1/4″ Size
Sterilization: Gamma; 50 kGy irradiation max (see technical section for more detail)
Materials & Construction
Bodies & Terminations: Medical Grade Polypropylene
Internal Valves: Medical Grade Polypropylene
Internal Valve Springs: 316 Stainless Steel
O-rings: Peroxide-cured EPDM (others available)
Thumb-latch: Stainless Steel
External Springs & Pins: Stainless Steel
Medical grade, gamma sterilizable polypropylene couplings with chemical resistant Peroxide-cured EPDM O-rings. They are available in 36 standard configurations.
40PP Series couplings offer 1/4” flow and are produced from medical grade gamma sterilizable polypropylene. The 40PP Series polypropylene couplings offer greater chemical resistance and they are available in both valved and non-valved configurations. These couplings are now available in Legacy Almond and Modern Cool Grey colors. All 40PP couplings interconnect with all other 40AC and 40CB couplings as well as other similar industry thumb-latch type couplings.
Performance Ratings:
Operating Pressure: Vacuum to 120psi; (8.3bar)
Temperature: 32°F to 160°F; (0°C to 71°C)
Flow Capacity: 1/4″ Size
Sterilization: Gamma; 50 kGy irradiation max (see technical section for more detail)
Materials & Construction
Bodies & Terminations: Medical Grade Polypropylene
Internal Valves: Medical Grade Polypropylene
Internal Valve Springs: 316 Stainless Steel
O-rings: Peroxide-cured EPDM (others available)
Thumb-latch: Stainless Steel
External Springs & Pins: Stainless Steel
Medical grade, gamma sterilizable polypropylene couplings with chemical resistant Peroxide-cured EPDM O-rings. They are available in 36 standard configurations.
40PP Series couplings offer 1/4” flow and are produced from medical grade gamma sterilizable polypropylene. The 40PP Series polypropylene couplings offer greater chemical resistance and they are available in both valved and non-valved configurations. These couplings are now available in Legacy Almond and Modern Cool Grey colors. All 40PP couplings interconnect with all other 40AC and 40CB couplings as well as other similar industry thumb-latch type couplings.
Performance Ratings:
Operating Pressure: Vacuum to 120psi; (8.3bar)
Temperature: 32°F to 160°F; (0°C to 71°C)
Flow Capacity: 1/4″ Size
Sterilization: Gamma; 50 kGy irradiation max (see technical section for more detail)
Materials & Construction
Bodies & Terminations: Medical Grade Polypropylene
Internal Valves: Medical Grade Polypropylene
Internal Valve Springs: 316 Stainless Steel
O-rings: Peroxide-cured EPDM (others available)
Thumb-latch: Stainless Steel
External Springs & Pins: Stainless Steel
| Advanced Technology Products | Advanced Technology Products | |
|---|---|---|
| Product Category | Sanitary Fittings | Sanitary Fittings |
| Product Number | 40PP | 40PP |
| Product Name | Polypropylene Valved Plugs | Polypropylene Non-Valved Plugs |
| Fitting Type | Hose Fitting; Pneumatic Fitting; Adapter Fitting | Hose Fitting; Pneumatic Fitting; Adapter Fitting |