Kuriyama of America, Inc. Datasheets for Pipe Flanges
Flanges are used to connect pipes, tubes, hoses, and similar structures.
Pipe Flanges: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 2" 90º O-Ring Flange SAE J518 Code 62 | |
| 2" Code 62 Flange / AT6k-32 | |
| 2" Code 62 Flange 45/AT6K | |
| 2" Code 62 Flange 90/AT6k-32 | |
| 2" O-Ring Flange SAE J518 Code 62 | |
| 45º CAT 6,000 psi Flange | |
| 45º Code 61 Flange 1 - 1/2" | |
| 45º Code 61 Flange 1 - 1/4" | |
| 45º Code 61 Flange 1" | |
| 45º Code 61 Flange 2" | |
| 45º Code 62 Flange 3/4" | |
| 45º Interlock Flange Code 62 | |
| 45º O-Ring Flange SAE J518 Code 62 1 1/2" | |
| 90º CAT 6,000 psi Flange | |
| 90º Code 61 Flange 1 - 1/2" | |
| 90º Code 61 Flange 1 - 1/4" | |
| 90º Code 61 Flange 1" | |
| 90º Code 61 Flange 2" | |
| 90º Interlock Flange Code 62 | |
| CAT Interlock 6,000 psi Flange | |
| Code 61 Flange 1 - 1/2" | |
| Code 61 Flange 1 - 1/4" | |
| Code 61 Flange 1" | |
| Flange 90º SAE 3,000 psi 1 - 1/2" | |
| Interlock Flange Code 61 2" | |
| Interlock Flange Code 62 | |
| Y-Series Hydraulic Fittings |
| << Prev |