Hubbell Lighting, Inc. Datasheets for Safety Labels and Signs

Safety signs and warning signs consist of non-traffic-related notifying text, symbols and background. They are designed to inform the reader of a potential hazards or dangers and are usually printed on a rigid or semi-rigid material.
Safety Labels and Signs: Learn more

Product Name Notes
12 INCH L X 2.55 INCH W X 9 INCH H SIZE BLACK FINISH HIGH IMPACT INJECTION MOLDED ABS THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION CEILING/END/WALL...
12 INCH L X 2.55 INCH W X 9 INCH H SIZE WHITE FINISH HIGH IMPACT INJECTION MOLDED ABS THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION CEILING/END/WALL MOUNTING 1.65...
12 INCH L X 2.55 INCH W X 9 INCH H SIZE WHITE FINISH HIGH IMPACT INJECTION MOLDED ABS THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION CEILING/END/WALL...
12-5/8 INCH L X 1-5/8 INCH W X 10 INCH H SIZE BLACK WITH BRUSHED FACE FINISH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL, UL 924, NFPA 70/101 APPROVAL DAMP LOCATION APPLICATION...
12-5/8 INCH L X 1-5/8 INCH W X 10 INCH H SIZE WHITE FINISH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL, UL 924, NFPA 70/101 APPROVAL DAMP LOCATION APPLICATION 120/277 VAC VOLTAGE...
13 INCH W X 1-7/8 INCH D SIZE WHITE FINISH PRECISION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION CEILING/END/WALL MOUNTING 5 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE...
13 INCH W X 1-7/8 INCH D X 14-1/4 INCH H SIZE BLACK FINISH PRECISION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION CEILING/END/WALL MOUNTING 5 W LAMP WATTAGE...
13 INCH W X 1-7/8 INCH D X 14-1/4 INCH H SIZE WHITE FINISH PRECISION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION CEILING/END/WALL MOUNTING 5 W LAMP WATTAGE...
13 INCH W X 1-7/8 INCH D X 14-1/4 INCH H SIZE WHITE FINISH PRECISION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION CEILING/END/WALL MOUNTING 5 W...
18 INCH L X 2 INCH W X 8.2 INCH H SIZE THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION NICKEL CADMIUM BATTERY TYPE 120/277 VAC AC VOLTAGE...
18-1/2 INCH W X 5-5/32 INCH D X 11-3/4 INCH H SIZE WHITE FINISH PRECISION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION CEILING/END/WALL MOUNTING 5 W LAMP WATTAGE...
19-3/4 INCH W X 6-3/4 INCH D X 14-3/8 INCH H SIZE WHITE FINISH ABS THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL STANDARD MODEL APPLICATION CEILING/WALL MOUNTING 5.4 W LAMP WATTAGE...
AC POWERED TYPE 12-5/8 INCH L X 10 INCH H SIZE BLACK FINISH CAST ALUMINUM ENCLOSURE MATERIAL ARCHITECTURAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP...
AC POWERED TYPE 12-5/8 INCH L X 10 INCH H SIZE BLACK FINISH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, INDUSTRIAL, DAMP LOCATION APPLICATION 120/277 VAC AT 60 HZ...
AC POWERED TYPE 12-5/8 INCH L X 10 INCH H SIZE WHITE FINISH CAST ALUMINUM ENCLOSURE MATERIAL ARCHITECTURAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP...
AC POWERED TYPE 12-5/8 INCH L X 10 INCH H SIZE WHITE FINISH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, INDUSTRIAL, DAMP LOCATION APPLICATION 120/277 VAC AT 60 HZ...
AC POWERED TYPE 13 INCH L X 1-7/8 INCH W X 9 INCH H SIZE BLACK FINISH PRECISION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION 120/277...
AC POWERED TYPE 13 INCH L X 1-7/8 INCH W X 9 INCH H SIZE WHITE FINISH PRECISION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION 120/277...
AC POWERED TYPE 13 INCH W X 1 3/4 INCH D X 9 3/4 INCH H SIZE WHITE FINISH THERMOPLASTIC ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC AT...
AC POWERED TYPE 16-5/8 INCH L X 5-1/4 INCH W X 11-3/4 INCH H SIZE WHITE FINISH HIGH IMPACT POLYCARBONATE ENCLOSURE MATERIAL UL 50, UL 924 APPROVAL INDOOR/OUTDOOR, INDUSTRIAL, WET...
AC/BATTERY POWERED TYPE 11 3/4 INCH W X 1 5/8 INCH D X 9 1/8 INCH H SIZE DIE CAST ALUMINUM ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC...
AC/BATTERY POWERED TYPE 11.5 INCH L X 5.25 INCH W X 9.63 INCH H SIZE WHITE FINISH HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION 120/277...
AC/BATTERY POWERED TYPE 12-5/8 INCH L X 10 INCH H SIZE BLACK FINISH CAST ALUMINUM ENCLOSURE MATERIAL UL 924 APPROVAL ARCHITECTURAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING UNIVERSAL...
AC/BATTERY POWERED TYPE 12-5/8 INCH L X 10 INCH H SIZE BLACK FINISH CAST ALUMINUM ENCLOSURE MATERIAL UL 924 APPROVAL ARCHITECTURAL, DAMP LOCATION APPLICATION 120/277 VAC AT 60 HZ VOLTAGE...
AC/BATTERY POWERED TYPE 12-5/8 INCH L X 10 INCH H SIZE BLACK FINISH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL 924 APPROVAL 120/277 VAC AT 60 HZ VOLTAGE RATING UNIVERSAL, CEILING/END/WALL MOUNTING...
AC/BATTERY POWERED TYPE 12-5/8 INCH L X 10 INCH H SIZE BLACK FINISH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, INDUSTRIAL, DAMP LOCATION APPLICATION 120/277 VAC AT 60 HZ...
AC/BATTERY POWERED TYPE 12-5/8 INCH L X 10 INCH H SIZE WHITE FINISH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, INDUSTRIAL, DAMP LOCATION APPLICATION 120/277 VAC AT 60 HZ...
AC/BATTERY POWERED TYPE 13 INCH L X 1-7/8 INCH W X 9 INCH H SIZE BLACK FINISH PRECISION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION 120/277...
AC/BATTERY POWERED TYPE 13 INCH L X 1-7/8 INCH W X 9 INCH H SIZE WHITE FINISH PRECISION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION 120/277...
AC/BATTERY POWERED TYPE 13-5/8 INCH L X 4-1/4 INCH W X 11 INCH H SIZE SATIN FINISH EXTRUDED ALUMINUM ENCLOSURE MATERIAL UL 924 APPROVAL 120/277 VAC AT 60 HZ VOLTAGE...
AC/BATTERY POWERED TYPE 15-7/16 INCH L X 10-3/16 INCH H SIZE BLACK FINISH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL 924 APPROVAL INDOOR/OUTDOOR, INDUSTRIAL, WET LOCATION APPLICATION 120/277 VAC AT 60 HZ...
AC/BATTERY POWERED TYPE 15-7/16 INCH L X 10-3/16 INCH H SIZE WHITE FINISH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL 924 APPROVAL INDOOR/OUTDOOR, INDUSTRIAL, WET LOCATION APPLICATION 120/277 VAC AT 60 HZ...
AC/BATTERY POWERED TYPE 16-5/8 INCH L X 5-1/4 INCH W X 11-3/4 INCH H SIZE WHITE FINISH HIGH IMPACT POLYCARBONATE ENCLOSURE MATERIAL UL 50, UL 924 APPROVAL INDOOR/OUTDOOR, INDUSTRIAL, WET...
BATTERY POWERED TYPE 13 INCH W X 1-7/8 INCH D X 9 INCH H SIZE THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL DAMP LOCATION APPLICATION 120/277 VAC AT 60 HZ VOLTAGE...