Hubbell Lighting, Inc. Exit Sign SESRWE-VTR

Description
12-5/8 INCH L X 1-5/8 INCH W X 10 INCH H SIZE WHITE FINISH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL, UL 924, NFPA 70/101 APPROVAL DAMP LOCATION APPLICATION 120/277 VAC VOLTAGE RATING UNIVERSAL, CEILING/END/WALL MOUNTING LED LAMP TYPE 3.8 W LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE VANDAL/TAMPER RESISTANT SINGLE FACE(S) RED LETTER COLOR INCLUDES POLYCARBONATE FACESHIELD
Datasheet
Description
12-5/8 INCH L X 1-5/8 INCH W X 10 INCH H SIZE WHITE FINISH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL, UL 924, NFPA 70/101 APPROVAL DAMP LOCATION APPLICATION 120/277 VAC VOLTAGE RATING UNIVERSAL, CEILING/END/WALL MOUNTING LED LAMP TYPE 3.8 W LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE VANDAL/TAMPER RESISTANT SINGLE FACE(S) RED LETTER COLOR INCLUDES POLYCARBONATE FACESHIELD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - SESRWE-VTR - Hubbell Lighting, Inc.
Greenville, SC, USA
Exit Sign
SESRWE-VTR
Exit Sign SESRWE-VTR
12-5/8 INCH L X 1-5/8 INCH W X 10 INCH H SIZE WHITE FINISH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL, UL 924, NFPA 70/101 APPROVAL DAMP LOCATION APPLICATION 120/277 VAC VOLTAGE RATING UNIVERSAL, CEILING/END/WALL MOUNTING LED LAMP TYPE 3.8 W LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE VANDAL/TAMPER RESISTANT SINGLE FACE(S) RED LETTER COLOR INCLUDES POLYCARBONATE FACESHIELD
  • 12-5/8 INCH L X 1-5/8 INCH W X 10 INCH H SIZE
  • WHITE FINISH
  • DIE-CAST ALUMINUM ENCLOSURE MATERIAL
  • UL, UL 924, NFPA 70/101 APPROVAL
  • DAMP LOCATION APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • UNIVERSAL, CEILING/END/WALL MOUNTING
  • LED LAMP TYPE
  • 3.8 W LAMP WATTAGE
  • NICKEL CADMIUM BATTERY TYPE
  • VANDAL/TAMPER RESISTANT
  • SINGLE FACE(S)
  • RED LETTER COLOR
  • INCLUDES POLYCARBONATE FACESHIELD
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Safety Labels and Signs
Product Number SESRWE-VTR
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-804-ND - DigiKey
Specs
Materials of Construction Polyester
View Details
Mandatory Signs - 7632039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Head protection
Materials of Construction Pp
Width 8.27 inches (210 mm)
View Details