Hubbell Lighting, Inc. Combination Emergency Light/Exit Sign Unit LTURWDI

Description
13 INCH W X 1-7/8 INCH D X 14-1/4 INCH H SIZE WHITE FINISH PRECISION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION CEILING/END/WALL MOUNTING 5 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE CORROSION RESISTANT, DISCOLORATION/IMPACT /SCRATCH RESISTANT, UV STABLE ROUND, TOP MOUNT HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 VDC DC VOLTAGE RATING 10 W 1-1/2 HR WATT HOUR RATING 2 LAMP HEAD(S) UNIVERSAL SINGLE/DOUBLE FACE(S) RIGHT ARROW, LEFT ARROW FACE TYPE RED LETTER COLOR MR16 HALOGEN EMERGENCY LAMP TYPE LED EXIT LAMP TYPE APPLICABLE STANDARD NFPA 70/101 LETTER SIZE 6 INCH H, 3/4 INCH STROKE TEMPERATURE RATING 50 TO 104 DEG F LAMP HOUR 200 INCLUDES ADDITIONAL FACEPLATE, SELF DIAGNOSTIC SELF TESTING OR SELF DIAGNOSTIC MODEL LT MODEL
Datasheet
Description
13 INCH W X 1-7/8 INCH D X 14-1/4 INCH H SIZE WHITE FINISH PRECISION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION CEILING/END/WALL MOUNTING 5 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE CORROSION RESISTANT, DISCOLORATION/IMPACT /SCRATCH RESISTANT, UV STABLE ROUND, TOP MOUNT HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 VDC DC VOLTAGE RATING 10 W 1-1/2 HR WATT HOUR RATING 2 LAMP HEAD(S) UNIVERSAL SINGLE/DOUBLE FACE(S) RIGHT ARROW, LEFT ARROW FACE TYPE RED LETTER COLOR MR16 HALOGEN EMERGENCY LAMP TYPE LED EXIT LAMP TYPE APPLICABLE STANDARD NFPA 70/101 LETTER SIZE 6 INCH H, 3/4 INCH STROKE TEMPERATURE RATING 50 TO 104 DEG F LAMP HOUR 200 INCLUDES ADDITIONAL FACEPLATE, SELF DIAGNOSTIC SELF TESTING OR SELF DIAGNOSTIC MODEL LT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Emergency Light/Exit Sign Unit - LTURWDI - Hubbell Lighting, Inc.
Greenville, SC, USA
Combination Emergency Light/Exit Sign Unit
LTURWDI
Combination Emergency Light/Exit Sign Unit LTURWDI
13 INCH W X 1-7/8 INCH D X 14-1/4 INCH H SIZE WHITE FINISH PRECISION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION CEILING/END/WALL MOUNTING 5 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE CORROSION RESISTANT, DISCOLORATION/IMPACT /SCRATCH RESISTANT, UV STABLE ROUND, TOP MOUNT HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 VDC DC VOLTAGE RATING 10 W 1-1/2 HR WATT HOUR RATING 2 LAMP HEAD(S) UNIVERSAL SINGLE/DOUBLE FACE(S) RIGHT ARROW, LEFT ARROW FACE TYPE RED LETTER COLOR MR16 HALOGEN EMERGENCY LAMP TYPE LED EXIT LAMP TYPE APPLICABLE STANDARD NFPA 70/101 LETTER SIZE 6 INCH H, 3/4 INCH STROKE TEMPERATURE RATING 50 TO 104 DEG F LAMP HOUR 200 INCLUDES ADDITIONAL FACEPLATE, SELF DIAGNOSTIC SELF TESTING OR SELF DIAGNOSTIC MODEL LT MODEL
  • 13 INCH W X 1-7/8 INCH D X 14-1/4 INCH H SIZE
  • WHITE FINISH
  • PRECISION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • COMMERCIAL, DAMP LOCATION APPLICATION
  • CEILING/END/WALL MOUNTING
  • 5 W LAMP WATTAGE
  • LEAD CALCIUM BATTERY TYPE
  • CORROSION RESISTANT, DISCOLORATION/IMPACT/SCRATCH RESISTANT, UV STABLE
  • ROUND, TOP MOUNT HEAD STYLE
  • 120/277 VAC AT 60 HZ AC VOLTAGE RATING
  • 6 VDC DC VOLTAGE RATING
  • 10 W 1-1/2 HR WATT HOUR RATING
  • 2 LAMP HEAD(S)
  • UNIVERSAL SINGLE/DOUBLE FACE(S)
  • RIGHT ARROW, LEFT ARROW FACE TYPE
  • RED LETTER COLOR
  • MR16 HALOGEN EMERGENCY LAMP TYPE
  • LED EXIT LAMP TYPE
  • APPLICABLE STANDARD NFPA 70/101
  • LETTER SIZE 6 INCH H, 3/4 INCH STROKE
  • TEMPERATURE RATING 50 TO 104 DEG F
  • LAMP HOUR 200
  • INCLUDES ADDITIONAL FACEPLATE, SELF DIAGNOSTIC SELF TESTING OR SELF DIAGNOSTIC MODEL
  • LT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Safety Labels and Signs
Product Number LTURWDI
Product Name Combination Emergency Light/Exit Sign Unit
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Pp
Width 9.84 inches (250 mm)
View Details