Hubbell Lighting, Inc. Combination Emergency Light/Exit Sign Unit HCXURW

Description
18-1/2 INCH W X 5-5/32 INCH D X 11-3/4 INCH H SIZE WHITE FINISH PRECISION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION CEILING/END/WALL MOUNTING 5 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE CORROSION RESISTANT, FLAME RATED, IMPACT/SCRATCH RESISTANT, UV STABLE SIDE MOUNT HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 VDC DC VOLTAGE RATING 2 LAMP HEAD(S) UNIVERSAL SINGLE/DOUBLE FACE(S) WITH CANOPY, RIGHT ARROW, LEFT ARROW FACE TYPE RED LETTER COLOR MR16 HALOGEN EMERGENCY LAMP TYPE LED EXIT LAMP TYPE APPLICABLE STANDARD NFPA 70/101 POWER RATING 4.5 W LETTER SIZE 6 INCH H, 3/4 INCH STROKE LAMP HOUR 200 TEMPERATURE RATING 68 TO 86 DEG F INCLUDES ADDITIONAL FACEPLATE, UNIVERSAL MOUNTING PLATE HCX MODEL
Datasheet
Description
18-1/2 INCH W X 5-5/32 INCH D X 11-3/4 INCH H SIZE WHITE FINISH PRECISION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION CEILING/END/WALL MOUNTING 5 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE CORROSION RESISTANT, FLAME RATED, IMPACT/SCRATCH RESISTANT, UV STABLE SIDE MOUNT HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 VDC DC VOLTAGE RATING 2 LAMP HEAD(S) UNIVERSAL SINGLE/DOUBLE FACE(S) WITH CANOPY, RIGHT ARROW, LEFT ARROW FACE TYPE RED LETTER COLOR MR16 HALOGEN EMERGENCY LAMP TYPE LED EXIT LAMP TYPE APPLICABLE STANDARD NFPA 70/101 POWER RATING 4.5 W LETTER SIZE 6 INCH H, 3/4 INCH STROKE LAMP HOUR 200 TEMPERATURE RATING 68 TO 86 DEG F INCLUDES ADDITIONAL FACEPLATE, UNIVERSAL MOUNTING PLATE HCX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Emergency Light/Exit Sign Unit - HCXURW - Hubbell Lighting, Inc.
Greenville, SC, USA
Combination Emergency Light/Exit Sign Unit
HCXURW
Combination Emergency Light/Exit Sign Unit HCXURW
18-1/2 INCH W X 5-5/32 INCH D X 11-3/4 INCH H SIZE WHITE FINISH PRECISION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION CEILING/END/WALL MOUNTING 5 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE CORROSION RESISTANT, FLAME RATED, IMPACT/SCRATCH RESISTANT, UV STABLE SIDE MOUNT HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 VDC DC VOLTAGE RATING 2 LAMP HEAD(S) UNIVERSAL SINGLE/DOUBLE FACE(S) WITH CANOPY, RIGHT ARROW, LEFT ARROW FACE TYPE RED LETTER COLOR MR16 HALOGEN EMERGENCY LAMP TYPE LED EXIT LAMP TYPE APPLICABLE STANDARD NFPA 70/101 POWER RATING 4.5 W LETTER SIZE 6 INCH H, 3/4 INCH STROKE LAMP HOUR 200 TEMPERATURE RATING 68 TO 86 DEG F INCLUDES ADDITIONAL FACEPLATE, UNIVERSAL MOUNTING PLATE HCX MODEL
  • 18-1/2 INCH W X 5-5/32 INCH D X 11-3/4 INCH H SIZE
  • WHITE FINISH
  • PRECISION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • COMMERCIAL APPLICATION
  • CEILING/END/WALL MOUNTING
  • 5 W LAMP WATTAGE
  • LEAD CALCIUM BATTERY TYPE
  • CORROSION RESISTANT, FLAME RATED, IMPACT/SCRATCH RESISTANT, UV STABLE
  • SIDE MOUNT HEAD STYLE
  • 120/277 VAC AT 60 HZ AC VOLTAGE RATING
  • 6 VDC DC VOLTAGE RATING
  • 2 LAMP HEAD(S)
  • UNIVERSAL SINGLE/DOUBLE FACE(S)
  • WITH CANOPY, RIGHT ARROW, LEFT ARROW FACE TYPE
  • RED LETTER COLOR
  • MR16 HALOGEN EMERGENCY LAMP TYPE
  • LED EXIT LAMP TYPE
  • APPLICABLE STANDARD NFPA 70/101
  • POWER RATING 4.5 W
  • LETTER SIZE 6 INCH H, 3/4 INCH STROKE
  • LAMP HOUR 200
  • TEMPERATURE RATING 68 TO 86 DEG F
  • INCLUDES ADDITIONAL FACEPLATE, UNIVERSAL MOUNTING PLATE
  • HCX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Safety Labels and Signs
Product Number HCXURW
Product Name Combination Emergency Light/Exit Sign Unit
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Posters - 7873729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details