Hubbell Lighting, Inc. Combination Emergency Light/Exit Sign Unit CVT3GW

Description
19-3/4 INCH W X 6-3/4 INCH D X 14-3/8 INCH H SIZE WHITE FINISH ABS THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL STANDARD MODEL APPLICATION CEILING/WALL MOUNTING 5.4 W LAMP WATTAGE LEAD ACID BATTERY TYPE FLAME RATED, UV STABLE ROUND, TOP MOUNT HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 10.8 W 1-1/2 HR WATT HOUR RATING 2 LAMP HEAD(S) UNIVERSAL FACE(S) CHEVRON FACE TYPE GREEN LETTER COLOR INCANDESCENT EMERGENCY LAMP TYPE LED EXIT LAMP TYPE APPLICABLE STANDARD NFPA 101 TEMPERATURE RATING 68 TO 86 DEG F LAMP HOUSING MATERIAL THERMOPLASTIC RATED UNIT LAMP LIFE 100 HR CVT MODEL
Datasheet
Description
19-3/4 INCH W X 6-3/4 INCH D X 14-3/8 INCH H SIZE WHITE FINISH ABS THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL STANDARD MODEL APPLICATION CEILING/WALL MOUNTING 5.4 W LAMP WATTAGE LEAD ACID BATTERY TYPE FLAME RATED, UV STABLE ROUND, TOP MOUNT HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 10.8 W 1-1/2 HR WATT HOUR RATING 2 LAMP HEAD(S) UNIVERSAL FACE(S) CHEVRON FACE TYPE GREEN LETTER COLOR INCANDESCENT EMERGENCY LAMP TYPE LED EXIT LAMP TYPE APPLICABLE STANDARD NFPA 101 TEMPERATURE RATING 68 TO 86 DEG F LAMP HOUSING MATERIAL THERMOPLASTIC RATED UNIT LAMP LIFE 100 HR CVT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Emergency Light/Exit Sign Unit - CVT3GW - Hubbell Lighting, Inc.
Greenville, SC, USA
Combination Emergency Light/Exit Sign Unit
CVT3GW
Combination Emergency Light/Exit Sign Unit CVT3GW
19-3/4 INCH W X 6-3/4 INCH D X 14-3/8 INCH H SIZE WHITE FINISH ABS THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL STANDARD MODEL APPLICATION CEILING/WALL MOUNTING 5.4 W LAMP WATTAGE LEAD ACID BATTERY TYPE FLAME RATED, UV STABLE ROUND, TOP MOUNT HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 10.8 W 1-1/2 HR WATT HOUR RATING 2 LAMP HEAD(S) UNIVERSAL FACE(S) CHEVRON FACE TYPE GREEN LETTER COLOR INCANDESCENT EMERGENCY LAMP TYPE LED EXIT LAMP TYPE APPLICABLE STANDARD NFPA 101 TEMPERATURE RATING 68 TO 86 DEG F LAMP HOUSING MATERIAL THERMOPLASTIC RATED UNIT LAMP LIFE 100 HR CVT MODEL
  • 19-3/4 INCH W X 6-3/4 INCH D X 14-3/8 INCH H SIZE
  • WHITE FINISH
  • ABS THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • STANDARD MODEL APPLICATION
  • CEILING/WALL MOUNTING
  • 5.4 W LAMP WATTAGE
  • LEAD ACID BATTERY TYPE
  • FLAME RATED, UV STABLE
  • ROUND, TOP MOUNT HEAD STYLE
  • 120/277 VAC AT 60 HZ AC VOLTAGE RATING
  • 6 V DC VOLTAGE RATING
  • 10.8 W 1-1/2 HR WATT HOUR RATING
  • 2 LAMP HEAD(S)
  • UNIVERSAL FACE(S)
  • CHEVRON FACE TYPE
  • GREEN LETTER COLOR
  • INCANDESCENT EMERGENCY LAMP TYPE
  • LED EXIT LAMP TYPE
  • APPLICABLE STANDARD NFPA 101
  • TEMPERATURE RATING 68 TO 86 DEG F
  • LAMP HOUSING MATERIAL THERMOPLASTIC
  • RATED UNIT LAMP LIFE 100 HR
  • CVT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Safety Labels and Signs
Product Number CVT3GW
Product Name Combination Emergency Light/Exit Sign Unit
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 146384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details