Hubbell Lighting, Inc. Exit Sign LXURBE

Description
BATTERY POWERED TYPE 13 INCH W X 1-7/8 INCH D X 9 INCH H SIZE THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL DAMP LOCATION APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING CEILING/END/WALL MOUNTING LED LAMP TYPE 3.81 W AT 120/277 VAC LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE CORROSION/IMPACT/SCR ATCH RESISTANT, UV STABLE UNIVERSAL FACE(S) STENCIL WITH CANOPY, EXTRA FACE PLATE AND COLOR PANEL, LEFT ARROW, RIGHT ARROW FACE TYPE RED LETTER COLOR WHITE/BLACK BACKGROUND/PLATE COLOR APPLICABLE STANDARD NFPA 70, NFPA 101 LETTER SIZE 6 INCH STROKE SIZE 3/4 INCH AVERAGE POWER FACTOR 0.8 (LAGGING) OPERATION EMERGENCY INCLUDES PUSH-IN WIRE CONNECTOR, MOUNTING PLATE OPERATING TEMPERATURE RATING 0 TO 40 DEG C SERIES LX MODEL
Datasheet
Description
BATTERY POWERED TYPE 13 INCH W X 1-7/8 INCH D X 9 INCH H SIZE THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL DAMP LOCATION APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING CEILING/END/WALL MOUNTING LED LAMP TYPE 3.81 W AT 120/277 VAC LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE CORROSION/IMPACT/SCR ATCH RESISTANT, UV STABLE UNIVERSAL FACE(S) STENCIL WITH CANOPY, EXTRA FACE PLATE AND COLOR PANEL, LEFT ARROW, RIGHT ARROW FACE TYPE RED LETTER COLOR WHITE/BLACK BACKGROUND/PLATE COLOR APPLICABLE STANDARD NFPA 70, NFPA 101 LETTER SIZE 6 INCH STROKE SIZE 3/4 INCH AVERAGE POWER FACTOR 0.8 (LAGGING) OPERATION EMERGENCY INCLUDES PUSH-IN WIRE CONNECTOR, MOUNTING PLATE OPERATING TEMPERATURE RATING 0 TO 40 DEG C SERIES LX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - LXURBE - Hubbell Lighting, Inc.
Greenville, SC, USA
Exit Sign
LXURBE
Exit Sign LXURBE
BATTERY POWERED TYPE 13 INCH W X 1-7/8 INCH D X 9 INCH H SIZE THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL DAMP LOCATION APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING CEILING/END/WALL MOUNTING LED LAMP TYPE 3.81 W AT 120/277 VAC LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE CORROSION/IMPACT/SCR ATCH RESISTANT, UV STABLE UNIVERSAL FACE(S) STENCIL WITH CANOPY, EXTRA FACE PLATE AND COLOR PANEL, LEFT ARROW, RIGHT ARROW FACE TYPE RED LETTER COLOR WHITE/BLACK BACKGROUND/PLATE COLOR APPLICABLE STANDARD NFPA 70, NFPA 101 LETTER SIZE 6 INCH STROKE SIZE 3/4 INCH AVERAGE POWER FACTOR 0.8 (LAGGING) OPERATION EMERGENCY INCLUDES PUSH-IN WIRE CONNECTOR, MOUNTING PLATE OPERATING TEMPERATURE RATING 0 TO 40 DEG C SERIES LX MODEL
  • BATTERY POWERED TYPE
  • 13 INCH W X 1-7/8 INCH D X 9 INCH H SIZE
  • THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • DAMP LOCATION APPLICATION
  • 120/277 VAC AT 60 HZ VOLTAGE RATING
  • CEILING/END/WALL MOUNTING
  • LED LAMP TYPE
  • 3.81 W AT 120/277 VAC LAMP WATTAGE
  • NICKEL CADMIUM BATTERY TYPE
  • CORROSION/IMPACT/SCRATCH RESISTANT, UV STABLE
  • UNIVERSAL FACE(S)
  • STENCIL WITH CANOPY, EXTRA FACE PLATE AND COLOR PANEL, LEFT ARROW, RIGHT ARROW FACE TYPE
  • RED LETTER COLOR
  • WHITE/BLACK BACKGROUND/PLATE COLOR
  • APPLICABLE STANDARD NFPA 70, NFPA 101
  • LETTER SIZE 6 INCH
  • STROKE SIZE 3/4 INCH
  • AVERAGE POWER FACTOR 0.8 (LAGGING)
  • OPERATION EMERGENCY
  • INCLUDES PUSH-IN WIRE CONNECTOR, MOUNTING PLATE
  • OPERATING TEMPERATURE RATING 0 TO 40 DEG C
  • SERIES LX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Safety Labels and Signs
Product Number LXURBE
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 2197386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 5.91 inches (150 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details