Hubbell Lighting, Inc. Exit Sign LN4XRWE

Description
AC/BATTERY POWERED TYPE 16-5/8 INCH L X 5-1/4 INCH W X 11-3/4 INCH H SIZE WHITE FINISH HIGH IMPACT POLYCARBONATE ENCLOSURE MATERIAL UL 50, UL 924 APPROVAL INDOOR/OUTDOOR, INDUSTRIAL, WET LOCATION APPLICATION 120/277 VAC VOLTAGE RATING WALL MOUNTING LED LAMP TYPE 3.81 W AT 120 VAC, 3.8 W AT 277 VAC LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE CORROSION RESISTANT DOUBLE FACE(S) STENCIL, LEFT ARROW, RIGHT ARROW FACE TYPE RED LETTER COLOR WHITE BACKGROUND/PLATE COLOR LETTER SIZE 6 INCH, 3/4 INCH STROKE TEMPERATURE RATING 50 TO 104 DEG F ENCLOSURE NEMA 4X INCLUDES POLYAMIDE SCREWS LN4X MODEL
Datasheet
Description
AC/BATTERY POWERED TYPE 16-5/8 INCH L X 5-1/4 INCH W X 11-3/4 INCH H SIZE WHITE FINISH HIGH IMPACT POLYCARBONATE ENCLOSURE MATERIAL UL 50, UL 924 APPROVAL INDOOR/OUTDOOR, INDUSTRIAL, WET LOCATION APPLICATION 120/277 VAC VOLTAGE RATING WALL MOUNTING LED LAMP TYPE 3.81 W AT 120 VAC, 3.8 W AT 277 VAC LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE CORROSION RESISTANT DOUBLE FACE(S) STENCIL, LEFT ARROW, RIGHT ARROW FACE TYPE RED LETTER COLOR WHITE BACKGROUND/PLATE COLOR LETTER SIZE 6 INCH, 3/4 INCH STROKE TEMPERATURE RATING 50 TO 104 DEG F ENCLOSURE NEMA 4X INCLUDES POLYAMIDE SCREWS LN4X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - LN4XRWE - Hubbell Lighting, Inc.
Greenville, SC, USA
Exit Sign
LN4XRWE
Exit Sign LN4XRWE
AC/BATTERY POWERED TYPE 16-5/8 INCH L X 5-1/4 INCH W X 11-3/4 INCH H SIZE WHITE FINISH HIGH IMPACT POLYCARBONATE ENCLOSURE MATERIAL UL 50, UL 924 APPROVAL INDOOR/OUTDOOR, INDUSTRIAL, WET LOCATION APPLICATION 120/277 VAC VOLTAGE RATING WALL MOUNTING LED LAMP TYPE 3.81 W AT 120 VAC, 3.8 W AT 277 VAC LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE CORROSION RESISTANT DOUBLE FACE(S) STENCIL, LEFT ARROW, RIGHT ARROW FACE TYPE RED LETTER COLOR WHITE BACKGROUND/PLATE COLOR LETTER SIZE 6 INCH, 3/4 INCH STROKE TEMPERATURE RATING 50 TO 104 DEG F ENCLOSURE NEMA 4X INCLUDES POLYAMIDE SCREWS LN4X MODEL
  • AC/BATTERY POWERED TYPE
  • 16-5/8 INCH L X 5-1/4 INCH W X 11-3/4 INCH H SIZE
  • WHITE FINISH
  • HIGH IMPACT POLYCARBONATE ENCLOSURE MATERIAL
  • UL 50, UL 924 APPROVAL
  • INDOOR/OUTDOOR, INDUSTRIAL, WET LOCATION APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • WALL MOUNTING
  • LED LAMP TYPE
  • 3.81 W AT 120 VAC, 3.8 W AT 277 VAC LAMP WATTAGE
  • NICKEL-CADMIUM BATTERY TYPE
  • CORROSION RESISTANT
  • DOUBLE FACE(S)
  • STENCIL, LEFT ARROW, RIGHT ARROW FACE TYPE
  • RED LETTER COLOR
  • WHITE BACKGROUND/PLATE COLOR
  • LETTER SIZE 6 INCH, 3/4 INCH STROKE
  • TEMPERATURE RATING 50 TO 104 DEG F
  • ENCLOSURE NEMA 4X
  • INCLUDES POLYAMIDE SCREWS
  • LN4X MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Safety Labels and Signs
Product Number LN4XRWE
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 4637959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Height 0.4921 ft (1.5 dm)
View Details