Hubbell Lighting, Inc. Exit Sign SESRBE

Description
AC/BATTERY POWERED TYPE 12-5/8 INCH L X 10 INCH H SIZE BLACK FINISH CAST ALUMINUM ENCLOSURE MATERIAL UL 924 APPROVAL ARCHITECTURAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 3.8 W LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE SINGLE FACE(S) STENCIL, RIGHT ARROW FACE TYPE RED LETTER COLOR BLACK BACKGROUND/PLATE COLOR HUBBELL[R] BRAND
Datasheet
Description
AC/BATTERY POWERED TYPE 12-5/8 INCH L X 10 INCH H SIZE BLACK FINISH CAST ALUMINUM ENCLOSURE MATERIAL UL 924 APPROVAL ARCHITECTURAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 3.8 W LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE SINGLE FACE(S) STENCIL, RIGHT ARROW FACE TYPE RED LETTER COLOR BLACK BACKGROUND/PLATE COLOR HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - SESRBE - Hubbell Lighting, Inc.
Greenville, SC, USA
Exit Sign
SESRBE
Exit Sign SESRBE
AC/BATTERY POWERED TYPE 12-5/8 INCH L X 10 INCH H SIZE BLACK FINISH CAST ALUMINUM ENCLOSURE MATERIAL UL 924 APPROVAL ARCHITECTURAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 3.8 W LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE SINGLE FACE(S) STENCIL, RIGHT ARROW FACE TYPE RED LETTER COLOR BLACK BACKGROUND/PLATE COLOR HUBBELL[R] BRAND
  • AC/BATTERY POWERED TYPE
  • 12-5/8 INCH L X 10 INCH H SIZE
  • BLACK FINISH
  • CAST ALUMINUM ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • ARCHITECTURAL APPLICATION
  • 120/277 VAC AT 60 HZ VOLTAGE RATING
  • UNIVERSAL MOUNTING
  • LED LAMP TYPE
  • 3.8 W LAMP WATTAGE
  • NICKEL CADMIUM BATTERY TYPE
  • SINGLE FACE(S)
  • STENCIL, RIGHT ARROW FACE TYPE
  • RED LETTER COLOR
  • BLACK BACKGROUND/PLATE COLOR
  • HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Safety Labels and Signs
Product Number SESRBE
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hygiene
Materials of Construction Pp
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details