Hubbell Lighting, Inc. Exit Sign SEWLSGBE

Description
AC/BATTERY POWERED TYPE 15-7/16 INCH L X 10-3/16 INCH H SIZE BLACK FINISH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL 924 APPROVAL INDOOR/OUTDOOR, INDUSTRIAL, WET LOCATION APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING UNIVERSAL, CEILING/END/WALL MOUNTING LED LAMP TYPE 8.3 W AT 120 VAC, 8.1 W AT 277 VAC LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE VANDAL/TAMPER RESISTANT SINGLE FACE(S) WITH CANOPY LEFT ARROW, RIGHT ARROW FACE TYPE GREEN LETTER COLOR APPLICABLE STANDARD NFPA 70/101, OSHA LETTER SIZE 6 INCH, 3/4 INCH STROKE TEMPERATURE RATING 32 TO 122 DEG F ENCLOSURE IP66, NEMA 4X INCLUDES STAINLESS STEEL SCREWS SEWL MODEL
Datasheet
Description
AC/BATTERY POWERED TYPE 15-7/16 INCH L X 10-3/16 INCH H SIZE BLACK FINISH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL 924 APPROVAL INDOOR/OUTDOOR, INDUSTRIAL, WET LOCATION APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING UNIVERSAL, CEILING/END/WALL MOUNTING LED LAMP TYPE 8.3 W AT 120 VAC, 8.1 W AT 277 VAC LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE VANDAL/TAMPER RESISTANT SINGLE FACE(S) WITH CANOPY LEFT ARROW, RIGHT ARROW FACE TYPE GREEN LETTER COLOR APPLICABLE STANDARD NFPA 70/101, OSHA LETTER SIZE 6 INCH, 3/4 INCH STROKE TEMPERATURE RATING 32 TO 122 DEG F ENCLOSURE IP66, NEMA 4X INCLUDES STAINLESS STEEL SCREWS SEWL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - SEWLSGBE - Hubbell Lighting, Inc.
Greenville, SC, USA
Exit Sign
SEWLSGBE
Exit Sign SEWLSGBE
AC/BATTERY POWERED TYPE 15-7/16 INCH L X 10-3/16 INCH H SIZE BLACK FINISH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL 924 APPROVAL INDOOR/OUTDOOR, INDUSTRIAL, WET LOCATION APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING UNIVERSAL, CEILING/END/WALL MOUNTING LED LAMP TYPE 8.3 W AT 120 VAC, 8.1 W AT 277 VAC LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE VANDAL/TAMPER RESISTANT SINGLE FACE(S) WITH CANOPY LEFT ARROW, RIGHT ARROW FACE TYPE GREEN LETTER COLOR APPLICABLE STANDARD NFPA 70/101, OSHA LETTER SIZE 6 INCH, 3/4 INCH STROKE TEMPERATURE RATING 32 TO 122 DEG F ENCLOSURE IP66, NEMA 4X INCLUDES STAINLESS STEEL SCREWS SEWL MODEL
  • AC/BATTERY POWERED TYPE
  • 15-7/16 INCH L X 10-3/16 INCH H SIZE
  • BLACK FINISH
  • DIE-CAST ALUMINUM ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • INDOOR/OUTDOOR, INDUSTRIAL, WET LOCATION APPLICATION
  • 120/277 VAC AT 60 HZ VOLTAGE RATING
  • UNIVERSAL, CEILING/END/WALL MOUNTING
  • LED LAMP TYPE
  • 8.3 W AT 120 VAC, 8.1 W AT 277 VAC LAMP WATTAGE
  • NICKEL-CADMIUM BATTERY TYPE
  • VANDAL/TAMPER RESISTANT
  • SINGLE FACE(S)
  • WITH CANOPY LEFT ARROW, RIGHT ARROW FACE TYPE
  • GREEN LETTER COLOR
  • APPLICABLE STANDARD NFPA 70/101, OSHA
  • LETTER SIZE 6 INCH, 3/4 INCH STROKE
  • TEMPERATURE RATING 32 TO 122 DEG F
  • ENCLOSURE IP66, NEMA 4X
  • INCLUDES STAINLESS STEEL SCREWS
  • SEWL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Safety Labels and Signs
Product Number SEWLSGBE
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 146366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details