Hubbell Lighting, Inc. Exit Sign CVES2RNE

Description
AC/BATTERY POWERED TYPE 13-5/8 INCH L X 4-1/4 INCH W X 11 INCH H SIZE SATIN FINISH EXTRUDED ALUMINUM ENCLOSURE MATERIAL UL 924 APPROVAL 120/277 VAC AT 60 HZ VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 4 W LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE DOUBLE FACE(S) CHEVRON, RIGHT ARROW FACE TYPE RED LETTER COLOR MIRROR BACKGROUND/PLATE COLOR CLEARVIEW[TM] BRAND APPLICABLE STANDARD NFPA 70/101 LETTER SIZE 6 INCH TEMPERATURE RATING 68 TO 86 DEG F CVE MODEL
Datasheet
Description
AC/BATTERY POWERED TYPE 13-5/8 INCH L X 4-1/4 INCH W X 11 INCH H SIZE SATIN FINISH EXTRUDED ALUMINUM ENCLOSURE MATERIAL UL 924 APPROVAL 120/277 VAC AT 60 HZ VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 4 W LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE DOUBLE FACE(S) CHEVRON, RIGHT ARROW FACE TYPE RED LETTER COLOR MIRROR BACKGROUND/PLATE COLOR CLEARVIEW[TM] BRAND APPLICABLE STANDARD NFPA 70/101 LETTER SIZE 6 INCH TEMPERATURE RATING 68 TO 86 DEG F CVE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - CVES2RNE - Hubbell Lighting, Inc.
Greenville, SC, USA
Exit Sign
CVES2RNE
Exit Sign CVES2RNE
AC/BATTERY POWERED TYPE 13-5/8 INCH L X 4-1/4 INCH W X 11 INCH H SIZE SATIN FINISH EXTRUDED ALUMINUM ENCLOSURE MATERIAL UL 924 APPROVAL 120/277 VAC AT 60 HZ VOLTAGE RATING SURFACE MOUNTING LED LAMP TYPE 4 W LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE DOUBLE FACE(S) CHEVRON, RIGHT ARROW FACE TYPE RED LETTER COLOR MIRROR BACKGROUND/PLATE COLOR CLEARVIEW[TM] BRAND APPLICABLE STANDARD NFPA 70/101 LETTER SIZE 6 INCH TEMPERATURE RATING 68 TO 86 DEG F CVE MODEL
  • AC/BATTERY POWERED TYPE
  • 13-5/8 INCH L X 4-1/4 INCH W X 11 INCH H SIZE
  • SATIN FINISH
  • EXTRUDED ALUMINUM ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • 120/277 VAC AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • LED LAMP TYPE
  • 4 W LAMP WATTAGE
  • NICKEL-CADMIUM BATTERY TYPE
  • DOUBLE FACE(S)
  • CHEVRON, RIGHT ARROW FACE TYPE
  • RED LETTER COLOR
  • MIRROR BACKGROUND/PLATE COLOR
  • CLEARVIEW[TM] BRAND
  • APPLICABLE STANDARD NFPA 70/101
  • LETTER SIZE 6 INCH
  • TEMPERATURE RATING 68 TO 86 DEG F
  • CVE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Safety Labels and Signs
Product Number CVES2RNE
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Labels - 218616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.0164 ft (0.0500 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details