Hubbell Lighting, Inc. Exit Sign SEWLSRWE

Description
AC/BATTERY POWERED TYPE 15-7/16 INCH L X 10-3/16 INCH H SIZE WHITE FINISH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL 924 APPROVAL INDOOR/OUTDOOR, INDUSTRIAL, WET LOCATION APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING UNIVERSAL, CEILING/END/WALL MOUNTING LED LAMP TYPE 8.7 W AT 120 VAC, 8.4 W AT 277 VAC LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE VANDAL/TAMPER RESISTANT SINGLE FACE(S) CANOPY (CHEVRON) FACE TYPE RED LETTER COLOR APPLICABLE STANDARD NFPA 70/101 LETTER SIZE 6 INCH, 3/4 INCH STROKE TEMPERATURE RATING 50 TO 104 DEG F INCLUDES 2-CIRCUIT OPERATION SEWL MODEL
Datasheet
Description
AC/BATTERY POWERED TYPE 15-7/16 INCH L X 10-3/16 INCH H SIZE WHITE FINISH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL 924 APPROVAL INDOOR/OUTDOOR, INDUSTRIAL, WET LOCATION APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING UNIVERSAL, CEILING/END/WALL MOUNTING LED LAMP TYPE 8.7 W AT 120 VAC, 8.4 W AT 277 VAC LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE VANDAL/TAMPER RESISTANT SINGLE FACE(S) CANOPY (CHEVRON) FACE TYPE RED LETTER COLOR APPLICABLE STANDARD NFPA 70/101 LETTER SIZE 6 INCH, 3/4 INCH STROKE TEMPERATURE RATING 50 TO 104 DEG F INCLUDES 2-CIRCUIT OPERATION SEWL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - SEWLSRWE - Hubbell Lighting, Inc.
Greenville, SC, USA
Exit Sign
SEWLSRWE
Exit Sign SEWLSRWE
AC/BATTERY POWERED TYPE 15-7/16 INCH L X 10-3/16 INCH H SIZE WHITE FINISH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL 924 APPROVAL INDOOR/OUTDOOR, INDUSTRIAL, WET LOCATION APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING UNIVERSAL, CEILING/END/WALL MOUNTING LED LAMP TYPE 8.7 W AT 120 VAC, 8.4 W AT 277 VAC LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE VANDAL/TAMPER RESISTANT SINGLE FACE(S) CANOPY (CHEVRON) FACE TYPE RED LETTER COLOR APPLICABLE STANDARD NFPA 70/101 LETTER SIZE 6 INCH, 3/4 INCH STROKE TEMPERATURE RATING 50 TO 104 DEG F INCLUDES 2-CIRCUIT OPERATION SEWL MODEL
  • AC/BATTERY POWERED TYPE
  • 15-7/16 INCH L X 10-3/16 INCH H SIZE
  • WHITE FINISH
  • DIE-CAST ALUMINUM ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • INDOOR/OUTDOOR, INDUSTRIAL, WET LOCATION APPLICATION
  • 120/277 VAC AT 60 HZ VOLTAGE RATING
  • UNIVERSAL, CEILING/END/WALL MOUNTING
  • LED LAMP TYPE
  • 8.7 W AT 120 VAC, 8.4 W AT 277 VAC LAMP WATTAGE
  • NICKEL-CADMIUM BATTERY TYPE
  • VANDAL/TAMPER RESISTANT
  • SINGLE FACE(S)
  • CANOPY (CHEVRON) FACE TYPE
  • RED LETTER COLOR
  • APPLICABLE STANDARD NFPA 70/101
  • LETTER SIZE 6 INCH, 3/4 INCH STROKE
  • TEMPERATURE RATING 50 TO 104 DEG F
  • INCLUDES 2-CIRCUIT OPERATION
  • SEWL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Safety Labels and Signs
Product Number SEWLSRWE
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Posters - 7873735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details